EN
  • EN
  • DE

LTC1347CSW#TRPBF

Part No LTC1347CSW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 3/5 28SOIC / 3/5 Transceiver Full RS232 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 400 mV
Data Rate 120KBd
Voltage - Supply 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number LTC1347
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1071963-LTC1347CSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1347CSW#TRPBF CAD Model

Description

Analog Devices Inc. LTC1347CSW#TRPBF Overview

The LTC1347CSW#TRPBF is a high-performance USB transceiver chip designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This component is specifically engineered to facilitate reliable and efficient USB (Universal Serial Bus) communication for a wide range of applications, including industrial control, PC peripherals, and data acquisition systems.

Key Features

  • USB Compatibility: The device is compliant with USB 1.1 specifications, ensuring interoperability with a broad spectrum of USB-enabled devices.
  • Data Transfer Rates: It supports full-speed (12 Mbps) and low-speed (1.5 Mbps) data rates, making it versatile for different USB communication needs.
  • Integrated Transceiver: The chip includes a transceiver that features ±15kV ESD protection, which safeguards the device against electrostatic discharges, enhancing its durability and reliability in harsh environments.
  • Single 5V Supply: It operates on a single 5V supply, which simplifies the power design of the system it is integrated into.
  • Suspend Mode: The LTC1347CSW#TRPBF offers a suspend mode feature, which reduces power consumption when the USB device is not actively communicating, thus conserving energy and extending battery life in portable applications.
  • Package Type: This product is offered in a wide body SOIC package, which is suitable for surface mount technology (SMT) and provides a compact footprint for space-constrained applications.

Applications

The versatility of the LTC1347CSW#TRPBF makes it an ideal choice for a variety of applications that require USB connectivity. It is particularly useful in:

  • Industrial automation and control systems
  • Data loggers and acquisition devices
  • Portable medical equipment
  • PC peripherals such as keyboards, mice, and webcams
  • Networking equipment like modems and routers

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1347CSW#TRPBF is no exception. It is manufactured with precision and tested rigorously to ensure it meets the high standards expected from industrial-grade components. Customers can trust this product for its performance and dependability in their critical applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess