EN
  • EN
  • DE

LTC1294BCSW#TRPBF

Part No LTC1294BCSW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS/ADC 12BIT 46.5K 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001309-LTC1294BCSW#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition ADCs/DACs - Special Purpose
Package Tape & Reel (TR)
Product Status Active
Type Data Acquisition System (DAS), ADC
Data Interface Serial, Parallel
Voltage - Supply ±5V, 5V
Operating Temperature 0°C ~ 70°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LTC1294BCSW#TRPBF CAD Model

Description

Product Overview: LTC1294BCSW#TRPBF by Analog Devices Inc.

The LTC1294BCSW#TRPBF from Analog Devices Inc. is a high-performance, single-chip, 12-bit data acquisition system that offers a compact and efficient solution for a wide range of applications requiring reliable and precise analog-to-digital conversion. This microprocessor-compatible data acquisition component is designed to simplify the design of complex data systems, making it an ideal choice for designers looking to enhance their systems with advanced data acquisition capabilities.

Key Features:

  • Resolution: The device boasts a 12-bit resolution, providing fine detail in measurement for applications that require high accuracy and precision.
  • Sampling Rate: It offers a high-speed sampling rate that ensures timely data collection, critical for real-time monitoring and control systems.
  • Single Supply Operation: Designed to operate from a single 5V power supply, the LTC1294BCSW#TRPBF simplifies power management in embedded systems.
  • Serial Interface: The device features a serial I/O, which allows for easy interface with a wide range of microprocessors and microcontrollers, reducing the complexity of system design and saving valuable board space.
  • Multiple Input Channels: It includes multiple single-ended or differential input channels, providing flexibility for various sensor inputs and data acquisition requirements.
  • Software Programmable: The LTC1294BCSW#TRPBF can be programmed via software, making it a versatile component that can be tailored to specific application needs.

Applications:

The LTC1294BCSW#TRPBF is suited for a variety of applications, including but not limited to:

  • Industrial process control
  • Data acquisition systems
  • Portable instrumentation
  • Medical devices
  • Robotics

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC1294BCSW#TRPBF is manufactured to the highest standards, ensuring consistent performance and durability for critical applications where failure is not an option.

Ordering Information:

The LTC1294BCSW#TRPBF is available in a surface-mount package, and is designed for extended temperature ranges, making it suitable for industrial environments. For ordering and detailed specifications, please refer to the official Analog Devices Inc. website or contact their sales representatives.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess