EN
  • EN
  • DE

LT8698SEV-1#PBF

Part No LT8698SEV-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description 5V/ 3A, USB CHARGER WITH CABLE C / Automotive, Industrial USB PMIC 32-LQFN (6x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Applications Automotive, Industrial USB
Current - Supply 3A
Voltage - Supply 5V ~ 42V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 32-TFQFN Exposed Pad, 30 Leads
Supplier Device Package 32-LQFN (6x4)
Base Product Number LT8698
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353740-LT8698SEV-1#PBF
Ultra Librarian 3D Model Ultra Librarian LT8698SEV-1#PBF CAD Model

Description

The LT8698SEV-1#PBF is a high-performance, synchronous step-down switching regulator from Analog Devices Inc., which is renowned for its efficiency and reliability in power management applications. This advanced component is designed to meet the rigorous demands of today's sophisticated electronic devices, offering a compact and energy-efficient solution for voltage regulation.

Key Features

  • Wide Input Voltage Range: The LT8698SEV-1#PBF operates over a broad input voltage range, accommodating various power sources and fluctuating input conditions.
  • High Efficiency: With its synchronous rectification topology, the device achieves high efficiency, which is critical for reducing heat and improving system performance.
  • Adjustable Switching Frequency: Users can tailor the switching frequency according to their specific application requirements, optimizing performance and minimizing external component sizes.
  • Robust Thermal Performance: The package is designed to enhance thermal dissipation, ensuring reliable operation even under high power conditions.
  • Low Dropout Operation: The regulator maintains its functionality even when the input-to-output voltage differential is minimal, which is essential for battery-powered applications.

Applications

The versatility of the LT8698SEV-1#PBF makes it suitable for a wide range of applications, including but not limited to:

  • Automotive and industrial power systems
  • Telecommunications and networking equipment
  • Portable and battery-operated devices
  • Medical and healthcare electronics

Product Specifications

The LT8698SEV-1#PBF offers a comprehensive set of specifications that ensure its adaptability and performance in diverse environments:

  • Output Voltage: The regulator provides a stable and adjustable output voltage that can be set to meet the needs of the target application.
  • Current Capability: It is capable of delivering a substantial output current, making it suitable for powering a variety of loads.
  • Package: The device comes in a robust package that is both space-efficient and conducive to simplified PCB layout design.

With its combination of features, the LT8698SEV-1#PBF from Analog Devices Inc. represents a state-of-the-art solution for power regulation challenges, offering designers a flexible and efficient component that stands up to the demands of modern electronics.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess