EN
  • EN
  • DE

LT8609HMSE#PBF

Part No LT8609HMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 10MSOP  /  Buck Switching Regulator IC Positive Adjustable 0.782V 1 Output 3A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.782V
Voltage - Output (Max) 42V
Current - Output 3A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number LT8609
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LT8609HMSE#PBF-ND,-2735-LT8609HMSE#PBF,505-LT8609HMSE#PBF
Standard Package 50
Win Source Part Number 1071841-LT8609HMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT8609HMSE#PBF CAD Model

Description

Analog Devices Inc. LT8609HMSE#PBF Overview

The LT8609HMSE#PBF from Analog Devices Inc. represents a cutting-edge synchronous step-down switching regulator designed to deliver efficiency, performance, and reliability for a broad spectrum of power supply applications. This high-performance IC is a part of the monolithic step-down switch mode regulator series that emphasizes low quiescent current, fast transient response, and robust operation in a compact package.

Key Features

  • High Efficiency: With its synchronous rectification topology, the LT8609HMSE#PBF achieves efficiencies as high as 95%, reducing thermal stress and allowing for operation in temperature-sensitive applications without the need for additional heat sinking or airflow.
  • Wide Input Voltage Range: This device supports a wide input voltage range from 3.4V to 42V, making it versatile for use in automotive, industrial, and other systems with varying power supply levels.
  • Low Quiescent Current: It features an ultra-low quiescent current that extends battery life in battery-powered systems, making it ideal for always-on and standby mode applications.
  • Fast Minimum On-Time: Its fast minimum on-time allows for high step-down ratios at high switching frequencies, enabling compact solution footprints.
  • Adjustable Switching Frequency: The switching frequency is programmable from 200kHz to 1.5MHz, which allows optimization between efficiency and external component size.

Robustness and Reliability

The LT8609HMSE#PBF is designed with robust protection features to ensure reliable operation even under harsh conditions. These include over-temperature protection, over-current protection, and a power good flag that indicates when the output voltage is within regulation. The device is housed in a thermally efficient MSOP-16E package, which provides enhanced thermal performance and space-saving on the PCB.

Applications

With its versatile design, the LT8609HMSE#PBF is suitable for a variety of applications, including:

  • Automotive power supplies
  • Industrial control systems
  • Telecom power supplies
  • Distributed power systems
  • Battery-powered devices

Overall, the LT8609HMSE#PBF from Analog Devices Inc. offers a compelling combination of efficiency, flexibility, and reliability for engineers looking to design high-performance power supply systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2447 $56.2023
20+ $5.1239 $102.4780
31+ $4.9638 $153.8778
42+ $4.8037 $201.7554
54+ $4.6435 $250.7490
73+ $4.1632 $303.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess