EN
  • EN
  • DE

LT8330IDDB#TRMPBF

Part No LT8330IDDB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC ADJ 1A 8DFN  /  Boost, SEPIC Switching Regulator IC Positive or Negative, Isolation Capable Adjustable 1.6V, -0.8V 1 Output 1A 8-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 1.6V, -0.8V
Voltage - Output (Max) 60V (Switch)
Current - Output 1A
Frequency - Switching 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Base Product Number LT8330
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LT8330IDDB#TRMPBFDKR,LT8330IDDB#TRMPBFTR,LT8330IDDB#TRMPBFDKR-ND,LT8330IDDB#TRMPBFCT-ND,-2735-LT8330IDDB#TRMPBFCT,-2735-LT8330IDDB#TRMPBFDKR,LT8330IDDB#TRMPBFCT,505-LT8330IDDB#TRMPBFTR,-2735-LT8330IDDB#TRMPBFTR,505-LT8330IDDB#TRMPBFCT,505-LT8330IDDB#TRMPBFDKR,LT8330IDDB#TRMPBFTR-ND
Standard Package 500
Win Source Part Number 1071821-LT8330IDDB#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT8330IDDB#TRMPBF CAD Model

Description

Product Overview: LT8330IDDB#TRMPBF from Analog Devices Inc.

The LT8330IDDB#TRMPBF is a high-performance, low quiescent current step-up DC/DC converter from the renowned manufacturer Analog Devices Inc. This compact and efficient component is designed to meet the rigorous demands of a variety of applications, ranging from portable devices to automotive and industrial systems. The LT8330IDDB#TRMPBF is housed in a small 8-lead DFN package, making it an ideal choice for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 3V to 40V, accommodating a broad spectrum of power sources and fluctuating input conditions.
  • Adjustable Switching Frequency: With a switching frequency that can be set between 100kHz and 2MHz via an external resistor, designers have the flexibility to optimize for efficiency or component size.
  • Low Quiescent Current: The low quiescent current of only 6µA makes this converter an excellent choice for battery-powered or energy-sensitive applications.
  • Robust Thermal Performance: The device features thermal protection and can operate at high temperatures, ensuring reliable performance under varying environmental conditions.
  • Integrated Features: It includes a 1A, 60V power switch, which simplifies design and reduces external component count.

Applications

  • Portable Electronics
  • Automotive Power Systems
  • Industrial Power Supplies
  • LED Lighting
  • Energy Harvesting
  • Telecommunications Infrastructure

The LT8330IDDB#TRMPBF is a versatile and powerful solution for a wide array of power conversion challenges. Its ability to maintain efficiency over a wide range of output currents, coupled with its low dropout performance, makes it an excellent choice for designers looking for a reliable and flexible step-up converter. Whether for small-scale portable gadgets or robust industrial equipment, the LT8330IDDB#TRMPBF from Analog Devices Inc. delivers the performance and quality expected from a leader in power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2880 $58.0160
15+ $6.8004 $102.0060
23+ $6.5879 $151.5217
32+ $6.3754 $204.0128
41+ $6.1629 $252.6789
55+ $5.5253 $303.8915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,409 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess