EN
  • EN
  • DE

LT8309HS5#TRMPBF

Part No LT8309HS5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC RECTIFIER DRVR SYNC TSOT23-5 / Power Supply Controller Secondary-Side Controller TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tape & Reel
Applications Secondary-Side Controller
Voltage - Supply 4.5V ~ 40V
Current - Supply 300 µA
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number LT8309
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LT8309HS5#TRMPBFDKR,505-LT8309HS5#TRMPBFTR,-2735-LT8309HS5#TRMPBFTR,LT8309HS5#TRMPBFTR,-2735-LT8309HS5#TRMPBFCT,-2735-LT8309HS5#TRMPBFTR-ND,LT8309HS5#TRMPBFTR-ND,LT8309HS5#TRMPBFCT-ND,505-LT8309HS5#TRMPBFCT,505-LT8309HS5#TRMPBFDKR,LT8309HS5#TRMPBFCT,LT8309HS5#TRMPBFDKR-ND,-2735-LT8309HS5#TRMPBFDKR
Standard Package 500
Win Source Part Number 975188-LT8309HS5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT8309HS5#TRMPBF CAD Model

Description

Analog Devices Inc. LT8309HS5#TRMPBF Overview

The LT8309HS5#TRMPBF is a high-performance flyback controller from Analog Devices Inc., designed to facilitate the creation of compact and efficient power supplies. This advanced controller is an ideal choice for applications requiring isolated outputs, such as industrial controls, medical equipment, and telecommunications systems. Its innovative design allows for simplified circuit architecture, while providing robust features that enhance performance and reliability.

Key Features

  • Primary-Side Sensing: The LT8309HS5#TRMPBF uses primary-side sensing which eliminates the need for an optocoupler, thus reducing the overall component count and simplifying the power supply design.
  • Low Standby Power: Designed to achieve low standby power, this controller is well-suited for energy-efficient applications that require compliance with stringent power consumption standards.
  • Wide Input Voltage Range: It supports a wide input voltage range, accommodating various input sources and ensuring flexibility in power supply design.
  • Output Short-Circuit Protection: The device includes robust protection features such as output short-circuit protection, which helps to safeguard the power supply and the end application from potential damage.

Applications

The LT8309HS5#TRMPBF is versatile and can be used in a variety of applications, including but not limited to:

  • Isolated Auxiliary/Housekeeping Power Supplies
  • Industrial Controls
  • Medical Equipment
  • Telecommunications Systems

Package and Availability

This controller is available in a compact SOT-23 package, which is ideal for space-constrained applications. The LT8309HS5#TRMPBF is also designed for easy implementation into existing designs, ensuring a smooth integration process. For ordering and availability, the device is offered in tape and reel packaging, denoted by the 'TR' in the part number, facilitating efficient handling and placement during the manufacturing process.

In summary, the LT8309HS5#TRMPBF from Analog Devices Inc. represents a blend of performance, efficiency, and ease of use, making it an excellent choice for designers looking to create sophisticated power supply solutions.

You May Also Be Interested in

Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0509 $55.2545
12+ $9.0674 $108.8088
18+ $8.7841 $158.1138
24+ $8.5007 $204.0168
31+ $8.2174 $254.7394
41+ $7.3673 $302.0593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,926 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess