EN
  • EN
  • DE

LT6700IDCB-2#TRPBF

Part No LT6700IDCB-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP DUAL 400MV REF 6-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Comparator with Voltage Reference Open Collector 6-DFN (2x3)
Manufacturer Analog Devices Inc.
Series Over-The-Top®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-WFDFN Exposed Pad
Case / Package 6-DFN (2x3)
Family Name LT6700
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878940-LT6700IDCB-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6700IDCB-2#TRPBF CAD Model

Description

Product Overview: LT6700IDCB-2#TRPBF

The LT6700IDCB-2#TRPBF is a high-performance, low-power voltage comparator from Analog Devices Inc. This compact and versatile component is designed to offer precise voltage monitoring in a wide variety of applications. With its dual input and integrated reference, the LT6700IDCB-2#TRPBF is an ideal solution for portable electronics, system monitoring, and control systems where space and power consumption are critical considerations.

Key Features

  • Low Power Consumption: The device is optimized for low power operation, making it suitable for battery-powered applications, where extending battery life is essential.
  • Dual Comparator Inputs: It features two independent comparator inputs, providing flexibility in monitoring different voltage levels or signals within a system.
  • Integrated Reference: The LT6700IDCB-2#TRPBF includes a precise internal reference voltage, reducing the need for external components and simplifying circuit design.
  • Wide Input Voltage Range: This comparator can handle a broad range of input voltages, accommodating various signal levels for diverse applications.
  • Operating Temperature Range: The device is designed to operate reliably over an industrial temperature range, making it suitable for harsh environments.
  • Compact Package: The LT6700IDCB-2#TRPBF is available in a small 6-lead DFN package, which is ideal for space-constrained applications.

Applications

The versatility of the LT6700IDCB-2#TRPBF allows it to be utilized in numerous applications, including:

  • Battery-powered devices
  • Portable medical instruments
  • Automotive electronics
  • Industrial control systems
  • Power management systems
  • Window comparators

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LT6700IDCB-2#TRPBF is no exception. It is manufactured to meet high standards, ensuring stable performance and longevity in the field. Whether used in a consumer gadget or an industrial piece of equipment, this voltage comparator is built to deliver consistent results.

With its combination of low power consumption, dual inputs, integrated reference, and compact size, the LT6700IDCB-2#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to incorporate reliable voltage comparison capabilities into their electronic designs.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2476 $65.9808
18+ $6.7674 $121.8132
27+ $6.5559 $177.0093
37+ $6.3444 $234.7428
48+ $6.1330 $294.3840
64+ $5.4985 $351.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 195 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess