EN
  • EN
  • DE

LT6658AHMSE-3.3#PBF

Part No LT6658AHMSE-3.3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 6V 0.05% 16MSOP  /  Series, Dual Voltage Reference IC Adjustable (Fixed) 3.3V 6 VV ±0.05% 20 mA 16-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tube
Reference Type Series, Dual
Output Type Adjustable (Fixed)
Voltage - Output (Min/Fixed) 3.3V
Voltage - Output (Max) 6 V
Current - Output 20 mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 1.7ppmp-p
Noise - 10Hz to 10kHz 2ppmrms
Voltage - Input 5.3V ~ 36V
Current - Supply 3mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT6658
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT6658AHMSE-3.3#PBF
Standard Package 37
Win Source Part Number 1071809-LT6658AHMSE-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LT6658AHMSE-3.3#PBF CAD Model

Description

Product Overview: LT6658AHMSE-3.3#PBF

The LT6658AHMSE-3.3#PBF is a high-precision, dual-output reference voltage source from Analog Devices Inc., engineered to deliver both exceptional performance and versatility for a wide range of applications. This advanced component is designed to meet the stringent requirements of complex electronic systems, providing a stable and accurate voltage reference that is crucial for analog-to-digital conversion, precision measurement, and control systems.

Key Features

  • Dual Output: This device features two independently buffered outputs, each providing a fixed 3.3V, which can source and sink current up to 10mA and 20mA respectively.
  • High Accuracy: The LT6658AHMSE-3.3#PBF boasts an initial accuracy of 0.05% and a temperature coefficient of 10ppm/°C, ensuring stable performance over a wide temperature range.
  • Low Noise: With a low 1/f noise characteristic of only 2.5ppm peak-to-peak (0.1Hz to 10Hz), it is ideal for sensitive applications where noise can be a critical factor.
  • Excellent Power Supply Rejection: The device maintains a high power supply rejection ratio (PSRR), minimizing the effects of supply voltage variations on the output voltage.
  • Extended Temperature Range: It operates over an industrial temperature range from -40°C to 125°C, catering to demanding environmental conditions.

Applications

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Automotive control systems
  • Medical and test equipment
  • Portable and battery-powered devices

Package and Quality

The LT6658AHMSE-3.3#PBF comes in a compact, surface-mount MSOP-16 package, making it suitable for space-constrained applications. Analog Devices Inc. ensures that this product meets high-quality standards, providing reliability and performance that design engineers can trust for their critical designs.

Conclusion

With its dual buffered outputs, high accuracy, and low noise, the LT6658AHMSE-3.3#PBF from Analog Devices Inc. stands out as a versatile voltage reference solution. Whether it's for precision measurement, control systems, or any application requiring a stable reference voltage, this device offers the performance and reliability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1026 $66.6156
13+ $9.1099 $118.4287
20+ $8.8251 $176.5020
28+ $8.5405 $239.1340
35+ $8.2559 $288.9565
47+ $7.4017 $347.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess