EN
  • EN
  • DE

LT6654BIS6-4.096#TRMPBF

Part No LT6654BIS6-4.096#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Series Voltage Reference IC Fixed 4.096V V ±0.1% TSOT-23-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name LT6654
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT6654BIS6-4.096#TRMPBFTR, LT6654BIS6-4.096#TRMPBFDKR, LT6654BIS6-4.096#TRMPBFCT
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924299-LT6654BIS6-4.096#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6654BIS6-4.096#TRMPBF CAD Model

Description

Analog Devices Inc. - LT6654BIS6-4.096#TRMPBF

The LT6654BIS6-4.096#TRMPBF from Analog Devices Inc. is a high-precision, low-noise, micropower voltage reference in a compact TSOT-23 package. This device is designed to maintain high stability and accuracy over time and temperature variations, making it ideal for precision data conversion in a wide range of applications such as industrial, automotive, and portable instrumentation.

With a typical output voltage of 4.096V, the LT6654BIS6-4.096#TRMPBF is commonly used in conjunction with ADCs and DACs that require a 4.096V reference to take advantage of their full dynamic range. This voltage reference is characterized by its low dropout voltage and low thermal drift, ensuring reliable performance even under varying operating conditions.

Key features of the LT6654BIS6-4.096#TRMPBF include:

  • High Accuracy: Initial accuracy is specified at ±0.05%, providing a precise voltage reference for critical applications.
  • Low Drift: With a temperature coefficient as low as 10ppm/°C, the device offers excellent stability over a wide temperature range.
  • Low Noise: The LT6654BIS6-4.096#TRMPBF exhibits a low noise performance, making it suitable for high-resolution measurement systems.
  • Long-Term Stability: Designed for long-term reliability, this voltage reference demonstrates minimal deviation over time.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range of -40°C to 125°C.
  • Supply Current: It features a low supply current, which is beneficial for battery-powered and portable applications.

The LT6654BIS6-4.096#TRMPBF is also designed with a dropout voltage of less than 300mV, which allows for efficient operation from virtually any low voltage power supply. Additionally, its compact TSOT-23 package makes it suitable for space-constrained applications without compromising performance.

As part of Analog Devices' commitment to high-quality components, this voltage reference is offered in a tape and reel packaging option, denoted by the 'TRMPBF' suffix, facilitating automated manufacturing processes. Whether used in precision measurement equipment, medical devices, or industrial control systems, the LT6654BIS6-4.096#TRMPBF stands out for its exceptional performance and reliability.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6653 $57.9918
13+ $7.9305 $103.0965
20+ $7.6827 $153.6540
27+ $7.4349 $200.7423
35+ $7.1870 $251.5450
47+ $6.4436 $302.8492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess