EN
  • EN
  • DE

LT6654BIS6-4.096#TRPBF

Part No LT6654BIS6-4.096#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Series Voltage Reference IC Fixed 4.096V V ±0.1% 10 mA TSOT-23-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name LT6654
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878926-LT6654BIS6-4.096#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6654BIS6-4.096#TRPBF CAD Model

Description

The LT6654BIS6-4.096#TRPBF is a high-precision, low-noise, and low-drift voltage reference from Analog Devices Inc. Designed to maintain stability and accuracy over a wide range of operating conditions, this component is particularly suitable for high-end instrumentation, industrial, automotive, and portable battery-powered applications.

Key Features:

  • Output Voltage: Precisely trimmed to 4.096 Volts, this voltage reference provides an ideal reference for 12-bit or 16-bit analog-to-digital converters (ADCs) that have a 4.096V full-scale input.
  • Temperature Stability: With outstanding temperature stability, the LT6654BIS6-4.096#TRPBF ensures consistent performance across a wide temperature range, making it reliable for precision applications.
  • Low Noise: This voltage reference boasts an exceptionally low noise level, which minimizes the impact on signal integrity and enhances the overall performance of sensitive electronic systems.
  • Long-Term Stability: Thanks to its high-quality design and manufacturing, the device exhibits excellent long-term stability, a crucial feature for systems requiring consistent operation over time.
  • Supply Voltage Range: It operates with a wide supply voltage range, providing flexibility in a variety of power supply configurations.
  • Low Dropout Voltage: The LT6654BIS6-4.096#TRPBF can maintain accurate output even with minimal difference between the supply voltage and the output voltage, making it ideal for low-voltage operations.
  • Package: Available in a small SOT-23 package, the device is suitable for space-constrained applications.

Applications:

This voltage reference is perfect for scenarios where precision is paramount. Common applications include:

  • High-resolution ADCs and digital-to-analog converters (DACs)
  • Precision instrumentation
  • Automotive electronics
  • Industrial control systems
  • Portable battery-powered devices

Part Number Explanation:

The part number LT6654BIS6-4.096#TRPBF breaks down as follows:

  • LT - Product Line Prefix
  • 6654 - Product Family
  • BIS6 - Package Code for SOT-23
  • 4.096 - Nominal Output Voltage
  • #TRPBF - Tape and Reel Packaging and Lead-Free Indicator

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess