EN
  • EN
  • DE

LT6656ACS6-2.5#TRMPBF

Part No LT6656ACS6-2.5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203296-LT6656ACS6-2.5#TRMPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Reference Type Series
Output Type Fixed
Current - Output 5 mA
Tolerance ±0.05%
Operating Temperature 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LT6656ACS6-2.5#TRMPBF CAD Model

Description

Analog Devices Inc. LT6656ACS6-2.5#TRMPBF Precision Voltage Reference

The LT6656ACS6-2.5#TRMPBF from Analog Devices Inc. is a high-precision, low-power voltage reference that offers exceptional stability and accuracy for demanding applications. This product is designed for precision data conversion systems, high-resolution measurements, and industrial control systems where a stable and accurate reference voltage is crucial for system performance.

With its low drift and low noise characteristics, the LT6656ACS6-2.5#TRMPBF ensures a stable voltage reference over a wide range of temperatures and operating conditions. This device features a typical output voltage of 2.5V, which is maintained with a high level of accuracy (±0.05% initial accuracy) and a low temperature coefficient (10ppm/°C max), making it an excellent choice for precision applications.

The LT6656ACS6-2.5#TRMPBF operates from a wide supply voltage range of 2.7V to 5.5V, consuming minimal power with a supply current of only 60μA. This makes it suitable for battery-powered devices and portable equipment, where power efficiency is a significant concern.

Encased in a compact SOT-23 package, the LT6656ACS6-2.5#TRMPBF is designed for easy integration into a variety of electronic systems. Its small footprint allows for efficient use of PCB space, which is particularly beneficial in space-constrained applications.

The device also includes features such as reverse battery protection, which safeguards the voltage reference from improper power connections, and output short-circuit protection, enhancing the overall robustness and reliability of the product.

The LT6656ACS6-2.5#TRMPBF is available in a tape and reel package, designated by the "TRMPBF" suffix, which facilitates automated assembly processes, making it an ideal choice for high-volume production environments.

Whether you are developing precision instrumentation, portable medical devices, or sophisticated control systems, the LT6656ACS6-2.5#TRMPBF from Analog Devices Inc. delivers the performance and reliability required to achieve the highest level of accuracy and stability in your applications.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9710 $62.7390
21+ $5.7199 $120.1179
32+ $5.5412 $177.3184
44+ $5.3624 $235.9456
56+ $5.1836 $290.2816
75+ $4.6474 $348.5550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,062 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess