EN
  • EN
  • DE

LT6656ACDC-5#TRMPBF

Part No LT6656ACDC-5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 6DFN  /  Series Voltage Reference IC Fixed 5V V ±0.1% 5 mA 6-DFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 5 mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 30ppmp-p
Noise - 10Hz to 10kHz 140µVrms
Voltage - Input 5.5V ~ 18V
Current - Supply 1.5µA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x2)
Base Product Number LT6656
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 500
Win Source Part Number 1071805-LT6656ACDC-5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6656ACDC-5#TRMPBF CAD Model

Description

The LT6656ACDC-5#TRMPBF is a high-accuracy, low-drift, micropower series voltage reference from Analog Devices Inc. This precision device is designed to maintain a stable output voltage over a wide range of operating conditions, making it an ideal choice for high-performance data converters, portable instrumentation, and industrial control systems.

Key Features

  • Output Voltage: Fixed 5V with high accuracy
  • Initial Accuracy: ±0.05% maximum
  • Temperature Drift: 10ppm/°C maximum, providing excellent stability over temperature
  • Supply Voltage Range: 5.5V to 40V, allowing for flexible usage in a variety of circuit configurations
  • Low Quiescent Current: 60μA operating current, ideal for battery-powered applications
  • Output Current Capability: Sources up to 5mA and sinks up to 1mA
  • Low Noise: 1.6μVp-p (0.1Hz to 10Hz), ensuring a clean reference signal for precision applications
  • Package: Compact 6-Lead SOT-23 package suitable for space-constrained applications

Applications

  • Precision Data Conversion
  • High-Resolution ADCs and DACs
  • Portable Instrumentation
  • Industrial Process Control
  • Medical Devices
  • Automotive Electronics

Product Description

The LT6656ACDC-5#TRMPBF offers a precise and stable voltage reference that is not only robust in performance but also versatile in its applications. It features a low dropout voltage and can operate with a minimal difference between the input and output voltage, which is particularly useful in low-voltage conditions. The device's low power consumption and high accuracy make it an excellent choice for systems where power efficiency and precision are critical.

With its advanced design, the LT6656ACDC-5#TRMPBF provides a low temperature coefficient and long-term stability, ensuring that the output voltage remains consistent over both time and temperature variations. The device is also provided in a tape and reel package format (TRMPBF), which is optimized for automated assembly processes, making it suitable for high-volume production environments.

Whether you are developing a sophisticated measurement system, a reliable industrial control, or a sensitive medical device, the LT6656ACDC-5#TRMPBF from Analog Devices Inc. delivers the performance and reliability that your applications demand.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess