EN
  • EN
  • DE

LT6654BXMS8-2.5#TRPBF

Part No LT6654BXMS8-2.5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIESV 0.1% 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name LT6654
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878929-LT6654BXMS8-2.5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6654BXMS8-2.5#TRPBF CAD Model

Description

The LT6654BXMS8-2.5#TRPBF is a high-precision, low-noise, series voltage reference IC designed and manufactured by Analog Devices Inc. This device offers a fixed 2.5V output with a tight initial accuracy and temperature stability, making it an excellent choice for high-resolution data converters, precision instruments, and automotive and industrial control systems.

Key Features

  • Output Voltage: Fixed 2.5V with excellent precision and stability.
  • Initial Accuracy: Outstanding ±0.05% initial accuracy ensures reliable performance right from the start.
  • Temperature Coefficient: Low temperature coefficient of 2ppm/°C (max) over the full operating temperature range, providing consistent output despite temperature variations.
  • Noise Performance: Ultra-low noise output, with a typical noise of just 1.3ppmP-P/√Hz, making it suitable for noise-sensitive applications.
  • Long-Term Stability: Excellent long-term stability of less than 50ppm/√kHr ensures consistent performance over time.
  • Supply Range: Wide supply range from 2.7V to 5.5V, allowing for flexible usage in various circuit designs.
  • Load Regulation: Superior load regulation characteristics to maintain stable output despite load changes.
  • Package: Available in a small MSOP-8 package, ideal for space-constrained applications.

Applications

  • Precision Data Acquisition Systems
  • High-Resolution Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Automotive Electronics
  • Industrial Control Systems
  • Medical Equipment

Product Details

The LT6654BXMS8-2.5#TRPBF is designed for applications requiring a high degree of precision and stability in their voltage reference. Its robust design and ability to operate under a wide range of environmental conditions make it a reliable choice for critical applications. The device is supplied in tape and reel packaging, denoted by the 'TRPBF' suffix, which is suitable for automated assembly processes, ensuring efficiency in high-volume production.

Ordering Information

To order or request samples of the LT6654BXMS8-2.5#TRPBF, visit the Analog Devices Inc. website or contact your local sales representative. Ensure the precise specifications meet your application requirements for optimal performance and reliability.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $194.7762 $194.7762
2+ $174.6269 $349.2538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess