EN
  • EN
  • DE

LT6654BHS6-3#TRMPBF

Part No LT6654BHS6-3#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% TSOT23-6  /  Series Voltage Reference IC Fixed 3V V ±0.1% 10 mA TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 10 mA
Tolerance ±0.1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 1.6ppmp-p
Noise - 10Hz to 10kHz 2ppmrms
Voltage - Input 3.5V ~ 36V
Current - Supply 600µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LT6654
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LT6654BHS6-3#TRMPBFDKR,-2735-LT6654BHS6-3#TRMPBFTR,505-LT6654BHS6-3#TRMPBFTR,LT6654BHS6-3#TRMPBF-ND,LT6654BHS6-3#TRMPBFCT,505-LT6654BHS6-3#TRMPBFCT,-2735-LT6654BHS6-3#TRMPBFTR-ND,LT6654BHS6-3#TRMPBFTR-ND,LT6654BHS6-3#TRMPBFCT-ND,LT6654BHS6-3#TRMPBFDKR-ND,-2735-LT6654BHS6-3#TRMPBFDKR,LT6654BHS6-3#TRMPBFTR,-2735-LT6654BHS6-3#TRMPBFCT,505-LT6654BHS6-3#TRMPBFDKR
Standard Package 500
Win Source Part Number 1176492-LT6654BHS6-3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6654BHS6-3#TRMPBF CAD Model

Description

The LT6654BHS6-3#TRMPBF is an advanced, high-precision voltage reference from Analog Devices Inc., a leading global semiconductor company specializing in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is designed to offer both accuracy and stability, making it an ideal choice for precision data converters, portable instrumentation, and industrial control systems.

Key Features

  • Output Voltage: This device provides a fixed 3.0V output, which is maintained with a high degree of accuracy over temperature and time.
  • Low Drift: With a low temperature coefficient, the LT6654BHS6-3#TRMPBF ensures minimal deviation in output voltage over a wide temperature range, making it reliable for precision applications.
  • Low Noise: It exhibits exceptionally low noise characteristics for its class, which is essential for high-resolution analog-to-digital conversion and sensitive applications.
  • Long-Term Stability: The long-term stability of this voltage reference is exemplary, which reduces the need for frequent recalibration in critical applications.
  • Wide Operating Temperature Range: It is designed to operate effectively across a broad temperature range, ensuring versatility in various working environments.
  • Small Package: The device comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The LT6654BHS6-3#TRMPBF is suitable for a variety of applications that require high precision and stability, including:

  • Precision data acquisition systems
  • High-resolution data converters
  • Portable test instruments
  • Medical devices
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LT6654BHS6-3#TRMPBF is no exception. The product is manufactured to meet high standards, ensuring consistent performance and durability in demanding conditions. With its robust design and advanced technology, the LT6654BHS6-3#TRMPBF is a reliable choice for engineers and designers seeking a high-quality voltage reference solution.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7230 $54.0610
16+ $6.3368 $101.3888
25+ $6.1388 $153.4700
34+ $5.9408 $201.9872
44+ $5.7427 $252.6788
59+ $5.1487 $303.7733
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,720 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess