EN
  • EN
  • DE

LT6654BHLS8-2.5#PBF

Part No LT6654BHLS8-2.5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Precision Reference, 2.5V, 20ppm/C, Hermetic Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LCC
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Channels 1
Number of Pins 8
Output Current 10 mA
Output Voltage 2.5 V
Quiescent Current 350 µA
Reference Type Series
RoHS Compliant
Temperature Coefficient 20 ppm/°C
Tolerance 0.1 %
Win Source Part Number 977789-LT6654BHLS8-2.5#PBF
Categories PMIC - Voltage Reference
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT6654BHLS8-2.5#PBF CAD Model

Description

Product Overview: LT6654BHLS8-2.5#PBF

The LT6654BHLS8-2.5#PBF is a high-precision, low-noise, buffered voltage reference from Analog Devices Inc., designed to maintain stability and accuracy over a wide range of operating conditions. This voltage reference features a 2.5V output and comes in a compact, surface-mount LQFP-8 package, making it suitable for space-constrained applications.

Key Features

  • Output Voltage: 2.5V with high accuracy and low drift, ensuring reliable performance for critical applications.
  • Low Noise: Provides a low-noise output, which is essential for precision analog circuits, such as high-resolution data converters and sensitive instrumentation.
  • Temperature Performance: Operates over a wide temperature range with excellent stability, making it suitable for industrial and automotive environments.
  • Long-Term Stability: Exhibits excellent long-term stability, reducing the need for recalibration in long-life systems.
  • Package: Housed in an 8-lead LQFP package, offering a compact footprint for space-saving on PCBs.

Applications

The LT6654BHLS8-2.5#PBF is ideal for a variety of applications where precision voltage reference is critical, including:

  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Medical equipment
  • Industrial process control systems
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The LT6654BHLS8-2.5#PBF voltage reference is built to meet the stringent standards expected of all Analog Devices products, ensuring performance and durability across a broad range of demanding conditions.

Ordering Information

For ordering or to request samples of the LT6654BHLS8-2.5#PBF, please visit the Analog Devices Inc. website or contact your local sales representative. Ensure that you specify the correct part number to receive the exact voltage reference needed for your application.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess