EN
  • EN
  • DE

LT6654AMPS6-5#TRMPBF

Part No LT6654AMPS6-5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% TSOT23-6  /  Series Voltage Reference IC Fixed 5V V ±0.05% 10 mA TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 10 mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 2.2ppmp-p
Noise - 10Hz to 10kHz 2ppmrms
Voltage - Input 5.5V ~ 36V
Current - Supply 600µA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LT6654
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LT6654AMPS6-5#TRMPBF-ND,LT6654AMPS6-5#TRMPBFTR,LT6654AMPS6-5#TRMPBFCT,-2735-LT6654AMPS6-5#TRMPBFDKR,LT6654AMPS6-5#TRMPBFDKR,-2735-LT6654AMPS6-5#TRMPBFCT
Standard Package 500
Win Source Part Number 1071801-LT6654AMPS6-5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6654AMPS6-5#TRMPBF CAD Model

Description

LT6654AMPS6-5#TRMPBF - Precision Voltage Reference

The LT6654AMPS6-5#TRMPBF is a high-precision, low-noise, low-drift voltage reference from Analog Devices Inc. This component is designed to ensure stability and accuracy in a wide array of applications, ranging from data conversion to industrial instrumentation and automotive systems. With its robust feature set, the LT6654AMPS6-5#TRMPBF stands out as a reliable choice for engineers requiring a stable voltage reference in their designs.

Key Features

  • Output Voltage: 5V with tight initial accuracy.
  • Temperature Drift: Low drift performance, ensuring minimal voltage variation over temperature changes.
  • Noise Performance: Exceptionally low noise output for precision applications.
  • Long-Term Stability: Excellent long-term stability, providing consistent performance over the product's lifespan.
  • Supply Voltage Range: Wide operating range to accommodate various system requirements.
  • Package: Supplied in a compact 6-lead TSOT-23 package, ideal for space-constrained applications.

Applications

  • Data Acquisition Systems
  • High-Resolution Converters
  • Automotive Electronics
  • Industrial Control Systems
  • Precision Instrumentation

The LT6654AMPS6-5#TRMPBF is engineered to deliver a precise 5V reference with minimal deviation, which is crucial for high-accuracy analog-to-digital and digital-to-analog conversions. The low temperature coefficient ensures that the voltage reference remains stable across a wide temperature range, which is particularly important in environments with fluctuating temperatures.

Noise can be a significant concern in sensitive electronic systems, and the LT6654AMPS6-5#TRMPBF addresses this issue with its low-noise output, making it an excellent choice for applications where signal integrity is paramount. Additionally, the device's long-term stability means that users can rely on consistent performance without the need for frequent recalibration.

With its compact packaging and robust performance characteristics, the LT6654AMPS6-5#TRMPBF from Analog Devices Inc. is an excellent voltage reference solution for designers looking to enhance the precision and reliability of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.4801 $72.9602
4+ $29.9324 $119.7296
6+ $28.9971 $173.9826
9+ $28.0616 $252.5544
11+ $27.1263 $298.3893
15+ $24.3201 $364.8015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 670 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess