Product Overview: LT6221IDD#PBF
The LT6221IDD#PBF is a high-performance, low-noise dual operational amplifier from Analog Devices Inc., designed for applications that demand high speed and precision. This operational amplifier features a unique combination of low noise, high speed, and low distortion, making it an ideal choice for a wide range of applications, including communications, imaging systems, and medical equipment.
Key Features
- Low Noise Performance: The LT6221IDD#PBF boasts an ultra-low noise density of 0.95nV/√Hz at 1kHz, ensuring a clean signal path and high signal integrity in sensitive applications.
- High Speed: With a slew rate of 20V/µs and a gain bandwidth product of 60MHz, this op-amp is capable of handling high-speed signals without significant distortion, making it suitable for fast-operating systems.
- Low Distortion: The device offers low harmonic distortion, which is critical for high-fidelity audio applications and precision instrumentation.
- Single-Supply Operation: It can operate from a single 2.5V to 12.6V supply, or dual supplies of ±1.25V to ±6.3V, providing flexibility in various circuit designs.
- Power Efficiency: The LT6221IDD#PBF consumes a low supply current of 6.5mA per amplifier, which is beneficial for power-sensitive applications.
Applications
- Active Filters
- Fast Amplifiers
- Buffer Amplifiers
- Medical Instrumentation
- Audio and Video Signal Processing
Product Specifications
| Parameter |
Value |
| Part Number |
LT6221IDD#PBF |
| Manufacturer |
Analog Devices Inc. |
| No. of Amplifiers |
2 Amplifier(s) |
| Supply Voltage Range |
2.5V to 12.6V, ±1.25V to ±6.3V |
| Slew Rate |
20V/µs |
| Gain Bandwidth Product |
60MHz |
| Noise Figure |
0.95nV/√Hz at 1kHz |
| Operating Temperature Range |
-40°C to +85°C |
The LT6221IDD#PBF from Analog Devices Inc. is a versatile and reliable choice for engineers looking to enhance the performance of their high-speed analog circuits.