EN
  • EN
  • DE

SN74CBT16861DGVR

Part No SN74CBT16861DGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 20-BIT FET BUS SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBT
Packaging Reel - TR
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 48-TVSOP
Win Source Part Number 1254237-SN74CBT16861DGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74CBT16861
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74CBT16861DGVR CAD Model

Description

The SN74CBT16861DGVR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is a 20-bit FET bus switch from the CBT (Crossbar Switch Technology) family, which offers a low on-state resistance and minimal propagation delay, making it an excellent choice for various applications such as bus switching and signal gating in data communication and telecommunication systems.

Key Features

  • High Bandwidth: The device facilitates quick signal switching, which contributes to its high bandwidth capabilities, making it suitable for high-speed data transfer applications.
  • Low On-State Resistance: With its low on-state resistance, the SN74CBT16861DGVR ensures minimal signal distortion and voltage drop, providing a clean and efficient signal transfer.
  • 5-V Tolerant Inputs: The inputs of this device are 5-V tolerant, enabling interfacing with 5-V logic without the need for additional level shifting, simplifying design and reducing component count.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal power dissipation, which is crucial for energy-sensitive applications.
  • Bidirectional Switching: The bidirectional nature of the switch allows for versatile signal routing, accommodating both multiplexing and demultiplexing functions.

Product Specifications

The SN74CBT16861DGVR is housed in a compact 48-pin TVSOP (Thin Very Small Outline Package) that is suitable for space-constrained applications. It operates over a wide temperature range from -40°C to 85°C, ensuring reliability and performance under varying environmental conditions. The device also features I/Os that support live insertion and withdrawal, reducing system downtime during maintenance and upgrades.

Applications

This versatile switch is well-suited for a range of applications, including:

  • High-speed data buses
  • Signal gating
  • Server and networking equipment
  • Telecommunications
  • Peripheral sharing
  • Hot board insertion

With its robust feature set and Texas Instruments' reputation for quality, the SN74CBT16861DGVR is a reliable choice for designers looking to optimize their high-speed data transfer and switching applications.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5526 $52.4208
19+ $5.3765 $102.1535
29+ $5.2085 $151.0465
40+ $5.0405 $201.6200
52+ $4.8724 $253.3648
69+ $4.3684 $301.4196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess