EN
  • EN
  • DE

LT6203IS8#PBF

Part No LT6203IS8#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual High Speed Amplifier ±16V/32V 8-Pin SOIC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Common Mode Rejection Ratio 60 dB
Gain Bandwidth Product 90 MHz
Input Bias Current 3.8 µA
Input Offset Voltage (Vos) 500 µV
Lead Free Yes
Max Dual Supply Voltage 6.3 V
Maximum Operating Temperature 85 °C
Max Supply Voltage 12.6 V
Min Dual Supply Voltage 1.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Nominal Gain Bandwidth Product 100 MHz
Number of Channels 2
Number of Circuits 2
Number of Elements 2
Number of Pins 8
Operating Supply Current 2.8 mA
Output Current per Channel 40 mA
Power Supply Rejection Ratio (PSRR) 60 dB
RoHS Compliant
Schedule B 8542330000
Slew Rate 25 V/µs
Voltage Gain 96.9 dB
Win Source Part Number 1028228-LT6203IS8#PBF
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT6203IS8#PBF CAD Model

Description

Product Overview: LT6203IS8#PBF

The LT6203IS8#PBF is a high-performance, low-noise, low-power dual operational amplifier from Analog Devices Inc., designed to fulfill the needs of a wide array of signal processing applications. This precision op-amp is available in an 8-lead SOIC package and is characterized by its excellent speed-to-power ratio, making it an ideal choice for battery-powered systems and portable devices.

Key Features

  • Low Noise Performance: The LT6203IS8#PBF boasts an ultra-low noise density of 4.3nV/√Hz at 1kHz, ensuring high-fidelity signal amplification with minimal distortion, making it perfect for audio applications and sensitive instrumentation.
  • High Speed: With a gain-bandwidth product of 100MHz and a slew rate of 25V/µs, this op-amp provides rapid signal response, suitable for fast-moving signals and high-frequency applications.
  • Low Power Consumption: Despite its high-speed capabilities, the LT6203IS8#PBF is designed for efficient power usage, with a supply current of just 2.8mA per amplifier, which is beneficial in power-sensitive designs.
  • Wide Supply Range: It operates with a supply voltage range from 2.5V to 12.6V, accommodating various power supply configurations and making it versatile for both single and dual supply operations.
  • Rail-to-Rail Output: The rail-to-rail output swing provides increased dynamic range, which is particularly useful in low-voltage applications.
  • Operating Temperature Range: The device is rated for operation over the industrial temperature range of -40°C to 85°C, ensuring reliable performance across various environmental conditions.

Applications

The LT6203IS8#PBF is designed to meet the requirements of multiple applications including:

  • Active Filters
  • Photodiode Amplifiers
  • Medical Instrumentation
  • Audio and Video Signal Processing
  • Data Acquisition Systems
  • Driving A/D Converters

With its combination of low noise, high speed, and low power consumption, the LT6203IS8#PBF from Analog Devices Inc. is a versatile and efficient solution for designers looking to enhance the performance of their signal processing systems without compromising on power efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 262 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess