EN
  • EN
  • DE

LT6119IMS-2#TRPBF

Part No LT6119IMS-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 10MSOP / Current Sense Amplifier 1 Circuit Open Drain 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Amplifier Type Current Sense
Number of Circuits 1
Output Type Open Drain
Gain Bandwidth Product 1 MHz
Current - Input Bias 60 nA
Voltage - Input Offset 200 µV
Current - Supply 475µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 60 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LT6119
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 2,500
Win Source Part Number 1156958-LT6119IMS-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6119IMS-2#TRPBF CAD Model

Description

Product Overview: LT6119IMS-2#TRPBF

The LT6119IMS-2#TRPBF is a high-performance, precision current sense amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is particularly well-suited for applications that require accurate current measurement and monitoring. It is commonly used in power management systems, battery chargers, overcurrent protection circuits, and motor control applications.

Key Features

  • Precision Current Sensing: The LT6119IMS-2#TRPBF offers a high level of accuracy in current measurement, which is crucial for systems that depend on precise current control and monitoring.
  • Wide Input Common-Mode Range: This device can handle a broad range of common-mode voltages, making it versatile for use in various operating environments and compatible with a wide array of power sources.
  • Low Offset Voltage: With its low offset voltage, the LT6119IMS-2#TRPBF ensures minimal error in current sense readings, which is essential for maintaining system reliability and efficiency.
  • Multiple Gain Options: The device is available in different gain versions, allowing designers to select the appropriate gain level for their specific application requirements.
  • Robust Design: Encased in an MSOP-10 package, the LT6119IMS-2#TRPBF is designed to withstand harsh operating conditions, making it a reliable choice for industrial and automotive applications.

Applications

The versatility of the LT6119IMS-2#TRPBF makes it suitable for a wide range of applications, including:

  • Power supply monitoring
  • Automotive battery management systems
  • Energy management systems
  • Motor control monitoring
  • Portable device power monitoring

Product Specifications

The LT6119IMS-2#TRPBF is available in a compact, surface-mount MSOP-10 package, which is ideal for space-constrained applications. It operates over a temperature range of -40°C to 125°C, ensuring reliable performance in extreme conditions. The device's precision specifications and robust design make it a top choice for engineers looking to integrate reliable current sensing capabilities into their designs.

For detailed technical specifications, application notes, and support resources, customers can visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess