EN
  • EN
  • DE

LT6110ITS8#TRMPBF

Part No LT6110ITS8#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC WIRE DROP COMPENSATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features General Purpose PMIC TSOT-23-8
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SOT-23-8 Thin, TSOT-23-8
Case / Package TSOT-23-8
Family Name LT6110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT6110ITS8#TRMPBF-ND, LT6110ITS8#TRMPBFCT, LT6110ITS8#TRMPBFTR, LT6110ITS8#TRMPBFDKR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924271-LT6110ITS8#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6110ITS8#TRMPBF CAD Model

Description

Product Overview: LT6110ITS8#TRMPBF by Analog Devices Inc.

The LT6110ITS8#TRMPBF is a high-performance cable/trace impedance compensator designed and manufactured by Analog Devices Inc., a renowned leader in precision high-performance integrated circuits. This innovative device is engineered to improve the accuracy of current sense amplifiers in a variety of applications where voltage drop across cables or traces can introduce significant errors in current measurement.

Key Features

  • Automatic Compensation: The LT6110ITS8#TRMPBF automatically compensates for voltage drops across cables or PCB traces, ensuring accurate current sensing regardless of the load current path's impedance.
  • Wide Operating Voltage Range: It is capable of operating over a wide input voltage range, making it suitable for diverse applications in automotive, industrial, and communication systems.
  • Compatibility: This device is designed to work seamlessly with a variety of current sense amplifiers, allowing for flexible integration into existing designs.
  • Temperature Range: The LT6110ITS8#TRMPBF operates over an extended temperature range, ensuring reliability and consistent performance under varying environmental conditions.
  • Package: It comes in a compact SOT-23 package, which is ideal for space-constrained applications and helps minimize the footprint on the circuit board.

Applications

The versatile nature of the LT6110ITS8#TRMPBF makes it an excellent choice for a wide range of applications, including:

  • Automotive battery monitoring
  • Power management systems
  • Portable device power monitoring
  • Industrial control systems
  • Telecommunication infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LT6110ITS8#TRMPBF is no exception. It is built with the highest quality materials and has undergone rigorous testing to ensure it meets the stringent standards expected from Analog Devices products. This component is designed to deliver consistent performance and a long operational lifespan, making it a trusted choice for engineers and designers seeking to enhance the precision of their current sensing solutions.

With its combination of automatic impedance compensation, wide operating range, and compatibility with various current sense amplifiers, the LT6110ITS8#TRMPBF from Analog Devices Inc. is a versatile and reliable solution for improving current measurement accuracy in a multitude of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7828 $52.6968
14+ $7.2064 $100.8896
22+ $6.9812 $153.5864
30+ $6.7560 $202.6800
39+ $6.5308 $254.7012
52+ $5.8552 $304.4704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess