EN
  • EN
  • DE

LT6105CDCB#TRMPBF

Part No LT6105CDCB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Current Sense Amplifier 1 Circuit - 6-DFN (2x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 6-WFDFN Exposed Pad
Case / Package 6-DFN (2x3)
Family Name LT6105
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LT6105CDCB#TRMPBFTR, LT6105CDCB#TRMPBF-ND, LT6105CDCB#TRMPBFDKR, LT6105CDCB#TRMPBFCT
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878866-LT6105CDCB#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6105CDCB#TRMPBF CAD Model

Description

Analog Devices Inc. LT6105CDCB#TRMPBF Current Sense Amplifier

The LT6105CDCB#TRMPBF is a high-performance current sense amplifier from Analog Devices Inc., designed to provide precision current measurement in a wide range of applications. This device is particularly suitable for applications that require accurate monitoring of power consumption, load current, or overcurrent conditions, such as in power management systems, battery chargers, and automotive electronics.

Constructed with a proprietary precision matched resistor gain network, the LT6105CDCB#TRMPBF offers an impressive gain accuracy that ensures precise current measurement across various conditions. Its low offset voltage and high common-mode voltage range make it an excellent choice for applications where the supply voltage may vary or where the current sensing element is at a high potential.

The device features a wide input common-mode voltage range of -0.3V to 44V, operating from a single 2.7V to 36V supply, which allows it to accommodate a broad spectrum of system voltages. This flexibility makes it ideal for both single-supply and battery-operated systems. Furthermore, the amplifier's low input bias current minimizes the error introduced in the current sensing circuit, thus enhancing the accuracy of the system.

With its miniature 6-lead DFN package, the LT6105CDCB#TRMPBF occupies very little board space, which is crucial for compact and dense circuit designs. The device is also available in a SOT-23 package, providing options for different design preferences or space constraints.

For ease of integration into various designs, the LT6105CDCB#TRMPBF features a simple pin configuration, with dedicated pins for the supply voltage, input, output, and reference voltage. This straightforward approach allows for quick and hassle-free implementation into existing designs.

As a testament to its reliability and performance, the LT6105CDCB#TRMPBF is RoHS compliant and manufactured to meet the stringent quality standards of Analog Devices Inc. Whether for industrial, automotive, or consumer applications, this current sense amplifier stands out as a robust solution for precise current monitoring needs.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3695 $50.5425
32+ $3.1522 $100.8704
50+ $3.0435 $152.1750
71+ $2.8261 $200.6531
92+ $2.7174 $250.0008
115+ $2.6087 $300.0005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,430 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess