EN
  • EN
  • DE

LT6017IDJC#TRPBF

Part No LT6017IDJC#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 22DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features General Purpose Amplifier 4 Circuit Rail-to-Rail 22-DFN (6x3)
Manufacturer Analog Devices Inc.
Series LT®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 22-WFDFN Exposed Pad
Case / Package 22-DFN (6x3)
Family Name LT6017
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878861-LT6017IDJC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6017IDJC#TRPBF CAD Model

Description

Analog Devices Inc. Presents the LT6017IDJC#TRPBF Precision Operational Amplifier

The LT6017IDJC#TRPBF is a state-of-the-art precision operational amplifier from the renowned manufacturer Analog Devices Inc. Designed to meet the rigorous demands of modern electronic applications, this op-amp features ultra-low noise, high voltage performance, and exceptional stability, making it an ideal choice for high-end instrumentation, audio equipment, and control systems.

Key Features

  • Ultra-Low Noise: The LT6017IDJC#TRPBF boasts an impressive low noise density, minimizing the impact of noise on signal integrity, which is crucial for sensitive applications such as medical devices and precision measurement instruments.
  • High Precision: With its high input impedance and low offset voltage, this operational amplifier ensures accurate signal amplification, reducing errors in critical signal processing tasks.
  • Wide Supply Range: The device operates over a wide supply voltage range, providing flexibility in various applications and ensuring compatibility with both single and dual supply operations.
  • Robust Design: The op-amp is designed to withstand tough conditions, featuring over-the-temperature stability and protection against reverse battery and overvoltage conditions.
  • Low Power Consumption: Despite its high-performance characteristics, the LT6017IDJC#TRPBF is optimized for low power consumption, making it suitable for battery-powered devices and energy-efficient designs.

Applications

The LT6017IDJC#TRPBF is versatile and can be used in a wide range of applications, including but not limited to:

  • Test and Measurement Systems
  • Precision Data Acquisition
  • Medical Instrumentation
  • Audio Processing
  • Industrial Control Loops
  • Automotive Control Systems

Quality and Reliability

Analog Devices Inc. is well-known for its commitment to quality, and the LT6017IDJC#TRPBF is no exception. It is manufactured using high-grade materials and cutting-edge technology, ensuring that each unit meets the highest standards of performance and reliability. The operational amplifier comes in a compact package, making it suitable for space-constrained applications while providing robustness and durability.

Whether you are designing a sophisticated audio interface, a precision sensor, or a reliable control system, the LT6017IDJC#TRPBF from Analog Devices Inc. offers the performance and quality that professionals expect.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0389 $52.1556
10+ $10.6986 $106.9860
15+ $10.3643 $155.4645
20+ $10.0300 $200.6000
26+ $9.6956 $252.0856
35+ $8.6926 $304.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess