EN
  • EN
  • DE

74AHC05S14-13

Part No 74AHC05S14-13
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC INVERTER GATE HEX 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Open Drain
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 20μA
Current - Output High, Low -, 8mA
Logic Level - Low 0.5 V to 1.65 V
Logic Level - High 1.5 V to 3.85 V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 102303-74AHC05S14-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC05S14-13 CAD Model

Description

Product Overview: 74AHC05S14-13 from Diodes Incorporated

The 74AHC05S14-13 is a high-speed Si-gate CMOS device from Diodes Incorporated, renowned for its robust design and versatility. This integrated circuit is specifically crafted to serve in a wide array of digital applications, with a focus on providing exceptional performance in terms of speed and power consumption.

Key Features

  • Logic Type: The device is an inverter with open-drain outputs, which makes it suitable for driving capacitive or resistive loads.
  • Voltage Range: It operates over a broad voltage range of 2V to 5.5V, accommodating various logic levels and ensuring compatibility with both TTL and CMOS technologies.
  • High-Speed Operation: With a typical propagation delay (tpd) of only 8ns at a 5V supply, it is designed for rapid signal processing, making it ideal for high-speed computing and data manipulation tasks.
  • Power Efficiency: The device exhibits low power dissipation, with an ICC of only 2µA maximum at a 25°C temperature, contributing to energy-efficient designs.
  • Output Current: It is capable of sourcing or sinking up to 8mA at 5V, providing sufficient drive capability for various applications.
  • Temperature Range: The 74AHC05S14-13 is operational across an industrial temperature range from -40°C to +125°C, ensuring reliability in harsh environmental conditions.

Applications

The 74AHC05S14-13 is adept at fulfilling the needs of a multitude of applications. It is particularly well-suited for interfacing with bus lines in bus-oriented systems due to its open-drain outputs. Additionally, it can be used in logic level shifting, wave shaping, and as a line driver, where signal inversion and buffering are required.

Package and Quality

Encased in a 14-pin SOIC package, the 74AHC05S14-13 is compact and suitable for surface-mount technology (SMT), allowing for efficient use of PCB space. Diodes Incorporated ensures that each device meets stringent quality standards, providing reliable and consistent performance for critical applications in the commercial, industrial, and automotive sectors.

With its combination of speed, power efficiency, and versatility, the 74AHC05S14-13 from Diodes Incorporated stands out as a valuable component for designers seeking a high-performance inverter solution.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess