EN
  • EN
  • DE

LT5524EFE

Part No LT5524EFE
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 0HZ-540MHZ 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Frequency 0Hz ~ 540MHz
Gain 4.5dB ~ 27dB
Noise Figure 8.6dB
RF Type General Purpose
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 44mA ~ 100mA
Test Frequency 20MHz, 200MHz
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 878836-LT5524EFE
Ultra Librarian 3D Model Ultra Librarian LT5524EFE CAD Model

Description

Introducing the LT5524EFE from Analog Devices Inc.

The LT5524EFE is a high-performance downconverting mixer that boasts a wide frequency range, designed to cater to the demanding requirements of modern RF and microwave communication systems. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this device is engineered to deliver exceptional linearity and noise performance, making it an ideal choice for applications such as wireless infrastructure, broadband wireless services, and satellite communications.

Key Features of the LT5524EFE

  • Frequency Range: The mixer supports an RF and LO frequency range from 400MHz to 3.7GHz, providing versatility for various communication bands.
  • High Linearity: With an input IP3 of 24.1 dBm at 900MHz, the LT5524EFE ensures excellent signal integrity and minimal distortion in complex signal environments.
  • Low Noise Figure: A low noise figure of 11.3dB at 900MHz enhances the sensitivity and dynamic range of the receiver chain.
  • Conversion Gain: The device offers a conversion gain of 2dB, facilitating efficient signal translation from RF to IF frequencies.
  • Single-Ended RF/IF Ports: Simplified board layout and ease of integration are achieved thanks to the single-ended RF and IF ports.
  • Power Consumption: Operating with a supply voltage of 3.3V, the LT5524EFE is optimized for low power consumption without compromising performance.

Robust Design and Integration

The LT5524EFE comes in a compact 16-lead exposed paddle TSSOP package, which not only minimizes the footprint on PCBs but also enhances thermal performance. It is designed to operate over a temperature range of -40°C to 85°C, ensuring reliability in a variety of environmental conditions.

Integrating the LT5524EFE into your design is straightforward, thanks to its active mixer core that requires only a single-ended LO input. This reduces the need for external components and simplifies the overall design process. Additionally, the mixer integrates an LO buffer, LO switch, and RF balun, further reducing external part count and design complexity.

With its superior performance and ease of use, the LT5524EFE from Analog Devices Inc. is an excellent choice for designers looking to enhance their communication systems with a robust and efficient downconverting mixer solution.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess