EN
  • EN
  • DE

LT5400BIMS8E-8#PBF

Part No LT5400BIMS8E-8#PBF
Manufacturer Analog Devices Inc.
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES MULT OHM 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 51 Weeks
Features 1k, 9k Ohm ±15% 800mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Series LT5400
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-MSOP-EP
Family Name LT5400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924254-LT5400BIMS8E-8#PBF
Ultra Librarian 3D Model Ultra Librarian LT5400BIMS8E-8#PBF CAD Model

Description

The LT5400BIMS8E-8#PBF is a high-precision matched resistor network designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This component offers a quad-resistor network with excellent matching characteristics, making it an ideal choice for precision applications in measurement and control systems.

Key Features

  • Resistance Value: The LT5400BIMS8E-8#PBF offers a resistance value of 8 ohms, providing a balanced load for various circuit configurations.
  • Matched Resistors: The precision-matched resistors ensure minimal variation between the elements, which is crucial for applications requiring high accuracy and stability.
  • Temperature Coefficient: With a low temperature coefficient, this resistor network maintains its performance across a wide range of temperatures, ensuring reliability in varying environmental conditions.
  • Package: Housed in a compact MSOP-8 package, the LT5400BIMS8E-8#PBF saves valuable board space while providing robust performance.
  • Applications: Ideal for use in precision amplifiers, differential amplifiers, and precision dividers. It is also suitable for bridge circuits, instrumentation, and data acquisition systems.

Performance Advantages

The LT5400BIMS8E-8#PBF stands out for its exceptional ratio accuracy and stability, which are essential for maintaining the integrity of precision signal processing. The tight matching of resistors minimizes errors caused by common-mode and differential-mode mismatches, which enhances the overall performance of the electronic system.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT5400BIMS8E-8#PBF is no exception. Each component is rigorously tested to ensure it meets the high standards set by the industry and the expectations of customers for both performance and durability.

Ordering Information

The product number LT5400BIMS8E-8#PBF uniquely identifies this specific resistor network configuration. For ordering or requesting samples, contact Analog Devices Inc. or an authorized distributor, ensuring that you reference the full product number for accurate processing.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 4 RES 36 OHM 0804
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Panasonic
RES ARRAY 4 RES 13 OHM 0804
Need more? Email Us
Panasonic
RES ARRAY 2 RES 100K OHM 0302
Need more? Email Us
Panasonic
RES ARRAY 4 RES 680 OHM 1206
Need more? Email Us
Panasonic
RES ARRAY 2 RES 43.2 OHM 0404
Need more? Email Us
Panasonic
RES ARRAY 4 RES 1.8 OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0072 $51.0216
8+ $13.9546 $111.6368
12+ $13.5186 $162.2232
16+ $13.0825 $209.3200
20+ $12.6464 $252.9280
27+ $11.3382 $306.1314
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess