EN
  • EN
  • DE

LT5400BCMS8E-3#PBF

Part No LT5400BCMS8E-3#PBF
Manufacturer Analog Devices Inc.
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES MULT OHM 8TSSOP / 10k, 100k Ohm ±15% 800mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Resistor Networks, Arrays
Mfr Analog Devices Inc.
Series LT5400
Package Tube
Circuit Type Isolated
Resistance (Ohms) 10k, 100k
Tolerance ±15%
Number of Resistors 4
Resistor Matching Ratio ±0.025%
Resistor-Ratio-Drift ±0.2ppm/°C
Number of Pins 8
Power Per Element 800mW
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating 0°C ~ 70°C
Applications Voltage Divider (TCR Matched)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.043" (1.10mm)
Base Product Number LT5400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Other Names -2735-LT5400BCMS8E-3#PBF,LT5400BCMS8E3PBF
Standard Package 50
Win Source Part Number 1174724-LT5400BCMS8E-3#PBF
Ultra Librarian 3D Model Ultra Librarian LT5400BCMS8E-3#PBF CAD Model

Description

Product Overview: LT5400BCMS8E-3#PBF

The LT5400BCMS8E-3#PBF is a high-precision, quad resistor network from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is designed to offer excellent matching characteristics and stability, making it an ideal choice for precision applications such as differential amplifiers, precision dividers, references, and bridge circuits.

Key Features

  • Resistance Matching: The LT5400 features tightly matched resistors with a typical matching of ±0.01% and a maximum of ±0.05%, ensuring consistent performance across the network.
  • Temperature Coefficient: It boasts an excellent temperature coefficient of resistance (TCR) of ±2ppm/°C typical, ±5ppm/°C maximum, which contributes to its stable performance over a wide temperature range.
  • Ratio Stability: The resistor ratios are stable over time, with a 35ppm maximum ΔR/R over 10,000 hours, providing long-term reliability.
  • Package: The LT5400BCMS8E-3#PBF is available in a compact 8-lead MSOP package, which is suitable for space-constrained applications.
  • Operating Temperature: This component can operate effectively across a broad temperature range from -40°C to +125°C, accommodating various environmental conditions.

Applications

The precision and stability of the LT5400BCMS8E-3#PBF make it well-suited for a variety of high-accuracy applications, including:

  • Instrumentation amplifiers
  • Precision current sensing
  • Data acquisition systems
  • Automotive sensors and controls
  • Industrial process control systems
  • Medical equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT5400BCMS8E-3#PBF is no exception. It is designed to meet stringent specifications, ensuring that it delivers consistent and reliable performance in critical applications. The product is also RoHS compliant, adhering to environmental standards and regulations.

With its precision, stability, and robust design, the LT5400BCMS8E-3#PBF from Analog Devices Inc. represents a superior choice for designers who require the highest level of accuracy and reliability in their resistor networks.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 10K OHM 1506
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 36 OHM 0804
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 22 OHM 2506
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Panasonic
RES ARRAY 2 RES 100K OHM 0302
Need more? Email Us
Panasonic
RES ARRAY 4 RES 1.5 OHM 0804
Need more? Email Us
Panasonic
RES ARRAY 2 RES 3 OHM 0404
Need more? Email Us
Panasonic
RES ARRAY 4 RES 13 OHM 0804
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8401 $51.3604
10+ $10.5354 $105.3540
15+ $10.2062 $153.0930
21+ $9.8770 $207.4170
27+ $9.5477 $257.7879
36+ $8.5601 $308.1636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess