EN
  • EN
  • DE

LT4363MPS-2#PBF

Part No LT4363MPS-2#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Voltage - Working 4 ~ 80V
Base Product Number LT4363
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 924243-LT4363MPS-2#PBF
Ultra Librarian 3D Model Ultra Librarian LT4363MPS-2#PBF CAD Model

Description

Product Overview: LT4363MPS-2#PBF by Analog Devices Inc.

The LT4363MPS-2#PBF is a high-performance surge stopper, voltage and current controller designed by Analog Devices Inc., offering robust protection for electronic systems against high voltage transients and overcurrent events. This advanced component is housed in a compact package, making it suitable for a wide range of applications where space is at a premium and reliability is paramount.

Key Features

  • Surge Protection: The LT4363MPS-2#PBF is engineered to safeguard sensitive electronics from surges, ensuring that voltage spikes do not exceed a user-defined threshold. This protection is crucial for maintaining the longevity and reliability of electronic systems exposed to unpredictable environments.
  • Overcurrent Protection: In addition to voltage surge suppression, this device also provides precise overcurrent protection. It can limit the output current to a safe level during fault conditions, preventing potential damage to downstream components.
  • Wide Operating Voltage Range: The device supports a broad operating voltage range, accommodating various application requirements and enhancing its versatility across different platforms.
  • Robust Design: The LT4363MPS-2#PBF is designed to withstand harsh conditions and is characterized by its ruggedness, making it an ideal choice for industrial, automotive, and high-reliability applications.
  • Adjustable Settings: Users can tailor the voltage and current limits to match specific application needs, providing flexibility in design and optimization for performance.

Applications

The LT4363MPS-2#PBF is suited for a variety of applications, including but not limited to:

  • Automotive Electronics
  • Industrial Control Systems
  • Avionics and Marine Systems
  • Telecommunications Infrastructure
  • Power Supply Protection

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT4363MPS-2#PBF is no exception. It is manufactured to meet high standards, ensuring reliable performance even in the most demanding situations. With this component, designers can confidently create systems that stand up to the rigors of real-world use.

Whether integrating into new designs or upgrading existing systems, the LT4363MPS-2#PBF from Analog Devices Inc. is an excellent choice for those seeking to enhance the protection of their electronic applications.

You May Also Be Interested in

Bourns Inc.
Need more? Email Us
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
Bourns Inc.
SURGE SUPP TBU 260MA 850VIMP SMD
Lowest to $3.2640
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1989
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $1.1406
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $0.8731
Bourns Inc.
CIRCUIT PROT 100MA 500VIMP TBU
Lowest to $1.2553
Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.5920

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1865 $50.9325
12+ $8.3582 $100.2984
19+ $8.0970 $153.8430
26+ $7.8358 $203.7308
34+ $7.5746 $257.5364
45+ $6.7910 $305.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess