EN
  • EN
  • DE

LT4276BIUFD#PBF

Part No LT4276BIUFD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Power Over Ethernet Controller Channel 802.3at (PoE+), 802.3af (PoE) 28-QFN (4x5)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-QFN (4x5)
Family Name LT4276
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 73
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924224-LT4276BIUFD#PBF
Ultra Librarian 3D Model Ultra Librarian LT4276BIUFD#PBF CAD Model

Description

The LT4276BIUFD#PBF is a highly sophisticated Power over Ethernet (PoE) interface and switching regulator controller designed by Analog Devices Inc., a leader in high-performance analog technology. This advanced IC is engineered to simplify the task of designing PoE-powered devices compliant with IEEE 802.3 standards, while also offering a versatile solution for custom power delivery applications.

Key Features

  • IEEE 802.3 Compliance: The LT4276BIUFD#PBF adheres to the stringent requirements of the IEEE 802.3 PoE standard, ensuring compatibility with a wide range of PoE systems and devices.
  • Integrated Switching Regulator: This product features an onboard switching regulator controller that supports a variety of topologies, including forward, flyback, and buck-boost converters, providing flexibility in power supply design.
  • Advanced Thermal Management: Designed with thermal considerations in mind, this IC incorporates features to protect against overheating, ensuring reliable performance under varying load conditions.
  • Robust Protection Circuits: The device includes comprehensive protection mechanisms such as overvoltage, overcurrent, and overtemperature protection to safeguard both the powered device and the power sourcing equipment.
  • High Efficiency: The LT4276BIUFD#PBF is optimized for efficiency, which helps to minimize power losses and allows for cooler operation, extending the lifespan of the product.

Applications

The versatility of the LT4276BIUFD#PBF makes it an ideal choice for a wide array of applications, including:

  • Power over Ethernet enabled devices such as IP cameras, wireless access points, and VoIP phones
  • Industrial automation and control systems requiring remote power delivery
  • Networked appliances and IoT devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the LT4276BIUFD#PBF is no exception. Manufactured with precision and subjected to rigorous testing, this product is built to deliver consistent performance and reliability in challenging environments.

You May Also Be Interested in

Texas Instruments
Lowest to $12.7454
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $16.0075
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $14.5523
Texas Instruments
Lowest to $8.4649
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $4.2435

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5000 $62.0000
7+ $14.5000 $101.5000
11+ $14.0000 $154.0000
16+ $13.0000 $208.0000
20+ $12.5000 $250.0000
25+ $12.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 970 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess