EN
  • EN
  • DE

LT4275AHDD#PBF

Part No LT4275AHDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Power Over Ethernet Controller Channel 802.3at (PoE+), 802.3af (PoE), LTPoE++ 10-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name LT4275
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 121
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924220-LT4275AHDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT4275AHDD#PBF CAD Model

Description

The LT4275AHDD#PBF is a robust and versatile Power over Ethernet (PoE) interface controller from Analog Devices Inc., a leader in high-performance analog technology. This device is designed to simplify the implementation of Power Sourcing Equipment (PSE) in applications such as network cameras, wireless access points, and other Ethernet-powered devices.

Key Features:

  • IEEE 802.3af/at Compliance: The LT4275AHDD#PBF adheres to the IEEE 802.3af (PoE) and IEEE 802.3at (PoE+) standards, ensuring compatibility with a wide range of powered devices (PDs).
  • Advanced Power Management: It offers sophisticated power management capabilities, including programmable classification, inrush current control, and under/overvoltage protection, providing reliable operation and protection for both the PSE and PDs.
  • High Temperature Operation: With an industrial temperature range, this device is suitable for harsh environments, ensuring performance and reliability where it matters most.
  • Energy-Efficient Operation: The LT4275AHDD#PBF is designed for energy efficiency, minimizing power loss and heat dissipation, which is critical in PoE applications.
  • Compact Package: Housed in a small form factor package, this controller saves valuable board space and is ideal for space-constrained applications.

Applications:

This PoE interface controller is perfect for a variety of applications, including:

  • Enterprise Networking Equipment
  • Industrial Automation
  • IP Security Cameras
  • VoIP Phones
  • Wireless Access Points

Product Specifications:

The LT4275AHDD#PBF operates over a wide input voltage range and is available in a 12-lead plastic DFN package. It features robust 100V MOSFETs and supports multiple PD classes, ensuring a flexible and future-proof solution for PoE applications.

Conclusion:

The LT4275AHDD#PBF from Analog Devices Inc. represents a state-of-the-art solution for PoE applications, offering reliability, efficiency, and compliance with industry standards. Its advanced features and compact design make it an excellent choice for designers seeking to create high-performance, network-connected devices.

You May Also Be Interested in

STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Texas Instruments
Lowest to $8.0180
Texas Instruments
Lowest to $12.7454
Texas Instruments
Lowest to $8.4649
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $5.6779
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5729 $51.4580
48+ $2.1111 $101.3328
74+ $2.0452 $151.3448
102+ $1.9792 $201.8784
131+ $1.9132 $250.6292
175+ $1.7153 $300.1775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,730 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess