EN
  • EN
  • DE

LT3960EMSE#TRPBF

Part No LT3960EMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 10MSOP / 1/1 Transceiver Full CANbus 10-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 150 mV
Data Rate 400kbps
Voltage - Supply 4V ~ 60V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number LT3960
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354713-LT3960EMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3960EMSE#TRPBF CAD Model

Description

The LT3960EMSE#TRPBF is a specialized interface IC designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This high-performance integrated circuit is part of the LT3960 series and is specifically engineered to provide a robust and reliable interface solution for a wide range of applications.

Packaged in a compact, surface-mount MSOP-16 (Medium Shrink Outline Package), the LT3960EMSE#TRPBF boasts an impressive set of features that make it ideal for managing power and data communication in challenging environments. It is particularly well-suited for automotive and industrial applications where long cable runs and noisy conditions are common.

Key Features:

  • Integrated Fault Protection: The device includes built-in fault protection mechanisms that safeguard against overcurrent, overtemperature, and under-voltage conditions, ensuring reliable operation under adverse conditions.
  • Wide Operating Voltage Range: This IC operates efficiently across a broad voltage range, accommodating various power supply requirements and enhancing its compatibility with different system designs.
  • High-Speed Data Interface: With its ability to support high-speed data transmission, the LT3960EMSE#TRPBF is well-suited for applications that require fast and accurate data exchange, such as advanced driver-assistance systems (ADAS) and industrial automation.
  • Thermal Management: The device is designed with thermal performance in mind, featuring a thermal shutdown mechanism to prevent damage from overheating.
  • Robust Communication: Its design emphasizes noise immunity and error-free communication, which is critical in environments with high electromagnetic interference (EMI).

The LT3960EMSE#TRPBF is provided in tape and reel packaging, indicated by the '#TRPBF' suffix, which facilitates automated assembly processes and is ideal for mass production. Analog Devices Inc. has ensured that this product meets rigorous quality and performance standards, making it a trusted choice for engineers and designers looking to integrate a reliable interface IC into their systems.

Whether you're developing automotive electronics, industrial control systems, or any application that demands a robust and high-fidelity interface, the LT3960EMSE#TRPBF from Analog Devices Inc. is an excellent choice that combines performance, reliability, and ease of integration.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3910 $50.3460
15+ $6.8849 $103.2735
23+ $6.6697 $153.4031
31+ $6.4546 $200.0926
41+ $6.2394 $255.8154
54+ $5.5940 $302.0760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,171 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess