EN
  • EN
  • DE

LT3797IUKG#TRPBF

Part No LT3797IUKG#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 52QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features LED Driver IC 3 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming - 52-QFN (7x8)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 52-WFQFN, 47 Leads, Exposed Pad
Case / Package 52-QFN (7x8)
Family Name LT3797
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878770-LT3797IUKG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3797IUKG#TRPBF CAD Model

Description

Analog Devices Inc. Product Overview: LT3797IUKG#TRPBF

The LT3797IUKG#TRPBF is a cutting-edge DC/DC converter integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This component is part of a family of multi-function power management ICs that are engineered to provide efficient and reliable solutions for a wide range of applications, including industrial, automotive, communications, and high-end consumer electronics.

Key Features

  • Wide Input Voltage Range: This IC is capable of operating over a broad input voltage range, making it suitable for various power supply configurations and able to handle fluctuations in input power.
  • Triple Output Capability: The LT3797IUKG#TRPBF can manage up to three outputs simultaneously, offering designers the flexibility to power multiple components or systems with a single IC.
  • High-Efficiency Operation: Designed with energy efficiency in mind, this IC minimizes power loss and heat generation, leading to improved system reliability and performance.
  • Integrated Fault Protection: The device includes features such as overvoltage protection, overcurrent protection, and thermal shutdown, ensuring the safety and longevity of the application it is used in.
  • Adjustable Switching Frequency: The switching frequency can be adjusted to optimize performance for specific applications, allowing for a balance between efficiency and component size.

Applications

The versatile nature of the LT3797IUKG#TRPBF makes it an ideal choice for a variety of applications, including:

  • LED Drivers
  • Automotive and Industrial Power Systems
  • Battery-Powered Devices
  • Telecommunication Power Supplies
  • Portable Electronics

Product Packaging and Quality Assurance

The LT3797IUKG#TRPBF is offered in a compact QFN package, which is designed for space-constrained applications. It is provided in tape and reel packaging (TRPBF suffix), which ensures compatibility with automated assembly processes, reducing manufacturing time and costs. Analog Devices Inc. adheres to stringent quality standards, ensuring that each IC meets the highest reliability and performance criteria.

In summary, the LT3797IUKG#TRPBF from Analog Devices Inc. is a robust, flexible, and efficient power management solution that can be deployed across a diverse array of applications. Its advanced features and reliable performance make it a valuable component for any power-sensitive design.

You May Also Be Interested in

Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $471.9000 $471.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 203 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess