EN
  • EN
  • DE

LT3795IFE#PBF

Part No LT3795IFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR PWM 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197098-LT3795IFE#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Package Tube
Product Status Active
Type DC DC Controller
Frequency 100kHz ~ 1MHz
Dimming Analog, PWM
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LT3795IFE#PBF CAD Model

Description

Analog Devices Inc. Presents the LT3795IFE#PBF LED Driver IC

The LT3795IFE#PBF is a cutting-edge solution designed by Analog Devices Inc. to meet the demanding requirements of LED driving and power control applications. This robust integrated circuit (IC) is engineered to deliver high performance, efficiency, and reliability for a wide range of lighting solutions, including automotive, industrial, and architectural lighting systems.

Key Features and Benefits

  • Wide Input Voltage Range: The LT3795IFE#PBF operates over a broad input voltage range, making it versatile for various power supply configurations. This range allows it to accommodate fluctuations in power without compromising the performance of the LED array.
  • High-Efficiency Operation: The device is designed for high efficiency, which is crucial for reducing heat generation and power loss, thereby extending the lifespan of the LED system.
  • Spread Spectrum Frequency Modulation: This feature helps minimize electromagnetic interference (EMI), ensuring that the LT3795IFE#PBF can be used in environments where EMI compliance is critical.
  • Integrated Fault Protection: The IC includes fault protection circuitry for open and short-circuit LED conditions, as well as for overtemperature scenarios, enhancing the safety and durability of the lighting application.
  • Adjustable Frequency: Users can set the switching frequency of the device to optimize the performance based on the specific requirements of their application.
  • Thermal Management: The LT3795IFE#PBF is offered in a thermally efficient TSSOP-28 package, ensuring that the device can maintain optimal performance even under high power operation.

Applications

The versatility of the LT3795IFE#PBF makes it an ideal choice for a variety of applications, including:

  • Automotive and Avionic Lighting
  • Industrial and Commercial LED Installations
  • Street and Area Lighting
  • Portable and Emergency Illumination
  • Architectural Detail Lighting

With its advanced features and robust design, the LT3795IFE#PBF from Analog Devices Inc. is a premium choice for designers looking to create efficient, reliable, and high-quality LED lighting systems that meet the stringent requirements of today's market.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9626 $55.7382
16+ $6.5335 $104.5360
24+ $6.3293 $151.9032
33+ $6.1251 $202.1283
43+ $5.9210 $254.6030
57+ $5.3084 $302.5788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess