Product Overview: LT3756EUD-2#TRPBF by Analog Devices Inc.
The LT3756EUD-2#TRPBF is a high-performance LED driver IC manufactured by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This innovative driver IC is specifically engineered to provide robust solutions for driving high-brightness LEDs with advanced features that ensure reliability, efficiency, and simplicity in various lighting applications.
Key Features and Benefits
- Wide Input Voltage Range: The LT3756EUD-2#TRPBF operates over a wide input voltage range from 6V to 100V, making it versatile for use in a variety of power systems.
- High Output Voltage Capability: It can provide an output voltage up to 100V, which is ideal for driving multiple LEDs in series, ensuring consistent brightness and performance.
- Internal Spread Spectrum Frequency Modulation: This feature minimizes EMI concerns, making the device suitable for noise-sensitive applications.
- Adjustable Frequency: The switching frequency can be adjusted from 100kHz to 1MHz, allowing designers to optimize the driver for efficiency or to avoid critical noise-sensitive frequency bands.
- Thermal Protection: The device includes thermal shutdown protection, ensuring the driver operates within safe temperature limits.
- Open LED Protection: It provides open LED protection which prevents damage to the driver or LEDs in the event of an open circuit.
- Programmable Undervoltage Lockout (UVLO): The UVLO can be set to ensure the driver operates only when the input voltage is within the specified range.
Applications
The LT3756EUD-2#TRPBF is suitable for a wide range of LED lighting applications, including:
- Automotive and Avionic Lighting
- Architectural Detail Lighting
- Industrial and Commercial Lighting Systems
- General Purpose LED Illumination
Quality and Reliability
Analog Devices Inc. is committed to producing high-quality components. The LT3756EUD-2#TRPBF is packaged in a compact 16-lead QFN package with enhanced thermal performance, ensuring reliable operation even in demanding environments. This product is RoHS compliant and is designed to meet the rigorous standards of the electronics industry, making it a preferred choice for professionals seeking performance and durability.