EN
  • EN
  • DE

LT3743EFE#PBF

Part No LT3743EFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description LED Driver 1 Segment 2500uA Supply Current Automotive 28-Pin TSSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Frequency 1 MHz
Lead Free Yes
Max Input Voltage 36 V
Maximum Operating Temperature 125 °C
Max Supply Voltage 36 V
Min Input Voltage 6 V
Min Operating Temperature -40 °C
Min Supply Voltage 6 V
Number of Outputs 1
Number of Pins 28
Number of Segments 1
Output Current 20 A
Output Voltage 34 V
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Switching Frequency 1 MHz
Win Source Part Number 1002048-LT3743EFE#PBF
Categories PMIC - LED Drivers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3743EFE#PBF CAD Model

Description

Product Overview: LT3743EFE#PBF

The LT3743EFE#PBF is a high-performance, synchronous step-down DC/DC converter designed and manufactured by Analog Devices Inc. This advanced power management integrated circuit (PMIC) is tailored for precision LED driver applications but offers the versatility to suit a wide range of power conversion needs. Its robust design and advanced features make it an excellent choice for demanding environments where reliable performance is a must.

Key Features

  • Wide Input Voltage Range: The LT3743EFE#PBF operates efficiently across a broad input voltage range, accommodating various power sources and enabling versatile application use.
  • High Output Current: This converter can deliver high output current, making it suitable for driving high-power LEDs and other high-current loads.
  • Synchronous Operation: Its synchronous rectification enhances efficiency, especially at high switching frequencies, by reducing power loss.
  • Precision Dimming Control: The device offers accurate dimming capabilities, which are essential for LED lighting applications requiring precise brightness control.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, ensuring reliable operation and extending product lifespan.

Applications

The LT3743EFE#PBF is ideal for a variety of applications, including but not limited to:

  • High Power LED Lighting
  • Automotive and Avionics Lighting
  • Industrial and Medical Illumination
  • General Purpose Power Supplies

Product Specifications

Equipped with a thermally enhanced TSSOP-16 package, the LT3743EFE#PBF ensures efficient heat dissipation and reliable performance in compact spaces. The device's switching frequency is programmable, which allows designers to optimize the size of external components and accommodate specific application requirements.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LT3743EFE#PBF is no exception. It is designed to meet stringent industry standards, ensuring both high quality and reliability for critical system components where failure is not an option.

For more detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6378 $58.9134
7+ $16.1131 $112.7917
10+ $15.6095 $156.0950
14+ $15.1060 $211.4840
18+ $14.6025 $262.8450
23+ $13.0919 $301.1137
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess