EN
  • EN
  • DE

LT3650EDD-8.4#PBF

Part No LT3650EDD-8.4#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description Switching Battery Charger Li-Ion/Li-Pol 2000mA 8.4V Automotive 12-Pin DFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Max Charge Current 2 A
Max Input Voltage 32 V
Maximum Operating Temperature 85 °C
Max Supply Voltage 32 V
Min Input Voltage 9 V
Min Operating Temperature -40 °C
Min Supply Voltage 9 V
Nominal Input Voltage 32 V
Number of Cells 2
Number of Pins 12
Output Voltage 8.4 V
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 966713-LT3650EDD-8.4#PBF
Categories PMIC - Battery Management
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3650EDD-8.4#PBF CAD Model

Description

The LT3650EDD-8.4#PBF is a high-performance, single-cell lithium-ion/polymer battery charger produced by Analog Devices Inc. This advanced charging device is designed to efficiently manage the charging process for portable electronic devices, ensuring longevity and reliability of the battery. With its compact design, the LT3650EDD-8.4#PBF comes in a low-profile (0.75mm) 12-lead DFN package, making it an ideal choice for space-constrained applications.

Key Features

  • Precision Charge Voltage: The LT3650EDD-8.4#PBF features a precision final float voltage of 8.4V with an accuracy of ±0.35%, which is crucial for achieving optimal battery performance and longevity.
  • Programmable Charge Rate: The charging current is programmable up to 2A, which allows for flexible and fast charging tailored to the specific needs of the battery and the application.
  • Integrated Thermal Regulation: To protect the battery and the charger itself, the device includes thermal regulation that prevents overheating by automatically reducing charge current.
  • Automatic Recharge Feature: The charger initiates a new charging cycle if the battery voltage falls below an internal threshold, ensuring the battery remains fully charged over time.
  • No External MOSFET, Sense Resistor, or Blocking Diode Required: This integration reduces the overall component count, simplifying the design and reducing the bill of materials.

Applications

The LT3650EDD-8.4#PBF is versatile and can be used in a variety of applications that require efficient and reliable battery charging. Common applications include portable medical devices, handheld instruments, and consumer electronics where the quality of the charging process is crucial for device performance.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LT3650EDD-8.4#PBF is no exception. It is designed to meet the stringent requirements of the industry, ensuring stable and safe operation across various temperatures and conditions.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3356 $52.0272
25+ $4.0559 $101.3975
39+ $3.9161 $152.7279
55+ $3.6364 $200.0020
72+ $3.4965 $251.7480
90+ $3.3566 $302.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess