EN
  • EN
  • DE

SST55VD020-60-C-TQWE-DZ014

Part No SST55VD020-60-C-TQWE-DZ014
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (S)
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 004542-SST55VD020-60-C-TQWE-DZ014
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST55VD020-60-C-TQWE-DZ014 CAD Model

Description

The SST55VD020-60-C-TQWE-DZ014 is a high-quality, reliable memory solution from Microchip Technology, designed to meet the rigorous demands of modern electronic applications. This non-volatile memory device utilizes SuperFlash® technology, which provides a cost-effective solution without compromising performance, endurance, or reliability.

Key Features

  • Memory Size: The device comes with a storage capacity of 2 Mbit, allowing for sufficient space to store boot code, firmware, or other critical data that requires quick and reliable access.
  • Interface Type: It features a Serial Peripheral Interface (SPI) that ensures high-speed communication with microcontrollers and processors, providing efficient and seamless data transfer.
  • Speed: With an access time of 60 ns, this memory chip offers rapid read and write capabilities, which is essential for applications that require fast data retrieval and storage.
  • Temperature Range: The device operates within an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments where temperature fluctuations are common.
  • Package / Case: It is housed in a TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint while providing excellent thermal performance.
  • Quality and Reliability: Microchip Technology's commitment to quality means that this product has been rigorously tested to ensure high reliability and long-term performance.

Applications

The SST55VD020-60-C-TQWE-DZ014 is versatile and can be used in a wide array of applications, including but not limited to embedded systems, automotive electronics, industrial control systems, and Internet of Things (IoT) devices. Its robust design and fast access times make it an ideal choice for systems that require data integrity and speed.

Conclusion

Overall, the SST55VD020-60-C-TQWE-DZ014 from Microchip Technology is an excellent choice for designers and engineers looking for a memory solution that combines efficiency, reliability, and durability. With its advanced SuperFlash® technology and a comprehensive set of features, this product is well-suited to meet the challenges of today's and tomorrow's electronic applications.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Lowest to $16.3040
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $0.2529
ON Semiconductor
Lowest to $0.8593
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6399 $62.5596
10+ $12.8332 $128.3320
14+ $12.4324 $174.0536
20+ $12.0305 $240.6100
25+ $11.6297 $290.7425
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess