EN
  • EN
  • DE

LT3598EUF#TRPBF

Part No LT3598EUF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR PWM 30MA 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197164-LT3598EUF#TRPBF
Manufacturer Analog Devices Inc.
Series True Color PWM™
Category Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian LT3598EUF#TRPBF CAD Model

Description

Product Overview: LT3598EUF#TRPBF

The LT3598EUF#TRPBF is a cutting-edge LED driver IC manufactured by Analog Devices Inc., designed to efficiently manage and power LED applications. This high-performance integrated circuit is specifically engineered to provide a robust solution for driving LEDs in a variety of lighting applications, including automotive, industrial, and general-purpose lighting systems.

Key Features

  • Wide Input Voltage Range: The LT3598EUF#TRPBF operates on an input voltage range that is versatile enough to accommodate various power sources, making it suitable for a wide array of LED driving applications.
  • Integrated 2.3A Switch: With an integrated 2.3A, 45V switch, this LED driver can handle high power levels, ensuring bright and consistent illumination for high-intensity LEDs.
  • Multiple LED String Support: It is capable of driving up to 10 LED strings in parallel with each string containing multiple LEDs, providing flexibility in configuring large and complex lighting arrays.
  • Adjustable Frequency: The switching frequency can be adjusted from 200kHz to 2.5MHz, which allows designers to optimize the driver for efficiency or to minimize external component sizes.
  • Thermal Protection: The device features thermal shutdown protection to safeguard the IC from overheating, ensuring reliability and longevity of the LED driver under various operating conditions.

Applications

  • Automotive interior, dashboard, and headlight systems
  • Industrial lighting solutions
  • Backlighting for LCD displays
  • General-purpose LED illumination

The LT3598EUF#TRPBF from Analog Devices Inc. is an exemplary choice for designers looking to implement an efficient and reliable LED driving solution. Its robust design and comprehensive feature set ensure that it can meet the demands of a wide range of lighting applications, providing consistent performance and exceptional quality that Analog Devices Inc. is known for.

Whether for automotive, industrial, or general lighting purposes, the LT3598EUF#TRPBF stands out as a versatile and powerful LED driver that can bring energy-efficient lighting solutions to life.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7480 $62.9920
8+ $12.9215 $103.3720
12+ $12.5177 $150.2124
17+ $12.1139 $205.9363
22+ $11.7101 $257.6222
29+ $10.4987 $304.4623
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess