EN
  • EN
  • DE

LT3585EDDB-3#TRMPBF

Part No LT3585EDDB-3#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description PHOTOFLASH CAPACITOR CHARGERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Applications Photoflash Capacitor Charger, Xenon
Current - Supply 5mA
Voltage - Supply 1.5V ~ 16V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x2)
Base Product Number LT3585
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1071657-LT3585EDDB-3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3585EDDB-3#TRMPBF CAD Model

Description

Analog Devices Inc. LT3585EDDB-3#TRMPBF Overview

The LT3585EDDB-3#TRMPBF is a versatile and high-efficiency DC-DC converter integrated circuit (IC) from the renowned manufacturer Analog Devices Inc. This component is specifically engineered to cater to a wide range of applications that require efficient power conversion, including but not limited to portable devices, industrial systems, and medical equipment.

Key Features

  • Adjustable Output Voltage: The LT3585EDDB-3#TRMPBF offers an adjustable output voltage, which allows designers to tailor the output to meet specific requirements of the application.
  • Integrated Power Switches: With built-in power switches, the IC simplifies the design and reduces the number of external components needed, thus saving on board space and overall system cost.
  • High Efficiency: The device is designed for high efficiency, which is critical for battery-powered applications where extending battery life is of utmost importance.
  • Wide Input Voltage Range: It can operate over a broad input voltage range, making it suitable for various power sources and ensuring compatibility with a wide array of products.
  • Low Quiescent Current: The low quiescent current feature minimizes power consumption when the device is in standby mode, contributing to the overall energy efficiency of the end application.

Applications

The LT3585EDDB-3#TRMPBF is ideal for use in a multitude of applications where efficient power conversion is critical. This includes, but is not limited to, handheld devices, GPS units, wireless modems, and other portable electronics that require a compact power management solution.

Package and Reliability

This IC comes in a small, thermally efficient DFN package, which is optimal for space-constrained applications. Analog Devices Inc. is known for its commitment to quality and reliability, and the LT3585EDDB-3#TRMPBF is no exception. It is designed to meet stringent industry standards, ensuring reliable performance across various environmental conditions.

In summary, the LT3585EDDB-3#TRMPBF from Analog Devices Inc. is a highly adaptable and efficient solution for DC-DC power conversion needs in modern electronic applications. Its combination of features and reliability makes it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess