EN
  • EN
  • DE

LT3485EDD-1#TRPBF

Part No LT3485EDD-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC CHARGER PHOTOFLASH 10-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Photoflash Capacitor Charger, Xenon PMIC 10-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name LT3485
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878692-LT3485EDD-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3485EDD-1#TRPBF CAD Model

Description

Product Overview: LT3485EDD-1#TRPBF

The LT3485EDD-1#TRPBF, manufactured by Analog Devices Inc., is a high-performance, integrated power management IC designed for space-constrained and power-sensitive applications. This versatile component is well-suited for portable devices, medical equipment, and industrial instrumentation, where efficiency and reliability are crucial.

Key Features

  • Integrated Power Switch: The LT3485EDD-1#TRPBF features an internal 2.1A, 40V power switch, providing robust power conversion capabilities while minimizing external component count.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 2.8V to 16V, accommodating a variety of power sources, from single-cell Li-Ion batteries to multi-cell battery stacks or regulated 5V and 12V supplies.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a broad range of output voltages to be generated, which is essential for powering different types of loads.
  • High-Efficiency Operation: Its high-efficiency design ensures minimal power loss during operation, which is critical for extending battery life in portable applications.
  • Low Shutdown Current: The device features a low shutdown current of less than 1µA, further conserving battery life when the device is not in active use.
  • Thermal Protection: Built-in thermal protection safeguards the device from damage due to overheating, ensuring long-term reliability and performance.

Applications

The LT3485EDD-1#TRPBF is ideal for a range of applications, including:

  • Portable Lighting
  • Handheld Instruments
  • Battery-Powered Equipment
  • Medical Devices
  • Industrial Controls

Package and Availability

This IC comes in a compact DFN package, which is excellent for space-constrained applications, and is available in tape and reel packaging (denoted by the #TRPBF suffix) for easy integration into automated manufacturing processes.

Conclusion

The LT3485EDD-1#TRPBF from Analog Devices Inc. is a top choice for designers looking for a flexible, efficient, and reliable power management solution. Its comprehensive feature set and compact form factor make it an excellent choice for a wide array of applications where performance and space are at a premium.

You May Also Be Interested in

Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
ON Semiconductor
OTHERS / PMIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess