The 74AHC86S14-13 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). Manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets, this product is designed to deliver both high-performance and energy efficiency.
Key Features
- Logic Type: Quad 2-Input Exclusive OR (XOR) Gate
- Operating Voltage: 2.0V to 5.5V, accommodating the needs of various circuit designs and ensuring compatibility with both 3.3V and 5V systems.
- High-Speed Performance: The device operates at a frequency of up to 210 MHz (typical at 5V), making it suitable for high-speed logic operations.
- Low Power Consumption: With a low ICC of just 2 µA (max) at TA = 25°C, the 74AHC86S14-13 is optimized for low-power applications.
- Input Level: The device supports CMOS level inputs to provide better noise immunity and compatibility with other CMOS logic.
- Output Capability: Standard outputs with a capability of driving 10 LSTTL loads.
- Temperature Range: Operational between -40°C to +125°C, ensuring reliability across a wide range of environmental conditions.
- Package: Supplied in a 14-pin SOIC package that is both space-saving and easy to integrate into a variety of PCB designs.
Applications
The 74AHC86S14-13 is ideal for a broad spectrum of applications, ranging from:
- High-speed logic circuits
- Signal processing
- Networking and communication infrastructure
- Computing devices
- Consumer electronics
With its combination of speed, low power, and reliable performance in a wide range of operating conditions, the 74AHC86S14-13 from Diodes Incorporated is an excellent choice for designers looking to implement efficient and effective logic solutions in their next project.