EN
  • EN
  • DE

LT2940CDD#TRPBF

Part No LT2940CDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC POWER/CURRENT MONITOR 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Applications Current/Power Monitor
Current - Supply 3.5mA
Voltage - Supply 6V ~ 80V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (3x3)
Base Product Number LT2940
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878571-LT2940CDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT2940CDD#TRPBF CAD Model

Description

Product Overview: LT2940CDD#TRPBF

The LT2940CDD#TRPBF is a versatile power and current monitor from Analog Devices Inc., designed to facilitate precise measurement of power and current in a variety of applications. This highly integrated device is suitable for systems requiring accurate monitoring of both power consumption and operational currents, making it an essential component for power management and diagnostic tasks.

Key Features

  • Wide Operating Range: The LT2940 can accommodate a wide range of supply voltages, ensuring compatibility with various system designs.
  • High Accuracy: With its precision measurement capabilities, the LT2940 provides reliable data for critical applications where monitoring accuracy is paramount.
  • Integrated Functionality: The device combines a current sense amplifier, a multiplier/divider, and a voltage sense amplifier, streamlining the design process and reducing the need for additional components.
  • Low Power Consumption: Designed with power efficiency in mind, the LT2940 helps to minimize the overall energy consumption of the systems it is integrated into.
  • Compact Packaging: Housed in a small 10-lead DFN package, the LT2940CDD#TRPBF is ideal for space-constrained applications.

Applications

The LT2940CDD#TRPBF is suitable for a wide range of applications, including:

  • Telecommunications
  • Datacom Infrastructure
  • Industrial Systems
  • Automotive Electronics
  • Power Management Systems

Technical Specifications

The device boasts a variety of technical specifications that make it a robust choice for power and current monitoring:

  • Supply Voltage Range: 4V to 36V
  • Operating Temperature Range: -40°C to 85°C
  • Packaging: 10-lead DFN
  • Manufacturer Part Number: LT2940CDD#TRPBF

Conclusion

Overall, the LT2940CDD#TRPBF from Analog Devices Inc. is a sophisticated and reliable component that simplifies the task of power and current monitoring in a multitude of electronic systems. Its combination of high accuracy, low power consumption, and compact form factor make it an invaluable asset for engineers looking to optimize their power management strategies.

You May Also Be Interested in

Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1939 $50.4597
56+ $1.8001 $100.8056
87+ $1.7439 $151.7193
119+ $1.6876 $200.8244
154+ $1.6314 $251.2356
206+ $1.4626 $301.2956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess