EN
  • EN
  • DE

LT1997IDF-3#PBF

Part No LT1997IDF-3#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 14DFN / General Purpose Amplifier 1 Circuit Rail-to-Rail 14-DFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.75V/µs
-3db Bandwidth 1.1 MHz
Current - Supply 350µA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 50 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 14-WFDFN Exposed Pad, 12 Leads
Supplier Device Package 14-DFN (4x4)
Base Product Number LT1997
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 505-LT1997IDF-3#PBF,-2735-LT1997IDF-3#PBF,LT1997IDF-3#PBF-ND
Standard Package 91
Win Source Part Number 1164679-LT1997IDF-3#PBF
Ultra Librarian 3D Model Ultra Librarian LT1997IDF-3#PBF CAD Model

Description

Introducing the LT1997IDF-3#PBF from Analog Devices Inc.

The LT1997IDF-3#PBF is a high-precision, fixed gain, fully differential amplifier engineered by the renowned semiconductor company Analog Devices Inc. This advanced component is designed to cater to a wide range of applications, including data acquisition systems, A/D driver amplifiers, and industrial process controls, among others.

The amplifier comes in a compact 10-lead DFN package, optimized for easy integration into various electronic systems. It boasts a fixed gain of 3, which simplifies the design process by eliminating the need for external gain-setting resistors, thereby reducing board space and enhancing reliability.

One of the standout features of the LT1997IDF-3#PBF is its exceptional precision. It offers a low input offset voltage, high CMRR (Common Mode Rejection Ratio), and excellent linearity, making it ideal for precision applications where signal integrity is paramount. The device operates with a single supply ranging from 4.5V to 36V or dual supplies of ±2.25V to ±18V, providing designers with flexibility in power supply choices.

The amplifier also features a high output current drive, enabling it to drive heavy loads without compromising performance. Additionally, its low power consumption is beneficial for battery-powered devices, contributing to longer operational lifetimes and reduced energy costs.

The robust construction of the LT1997IDF-3#PBF ensures reliable performance even in harsh environments. It is specified for operation from -40°C to 85°C, which covers most industrial temperature ranges. This makes it suitable for deployment in outdoor or uncontrolled temperature environments where other components might fail.

Analog Devices Inc. is known for its commitment to quality, and the LT1997IDF-3#PBF is no exception. It is built to meet high standards, ensuring that it delivers consistent performance and durability. Whether you are designing for industrial, automotive, or communication applications, the LT1997IDF-3#PBF is a versatile and reliable choice that will help you achieve precise signal conditioning with ease.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2486 $51.7458
8+ $14.1527 $113.2216
11+ $13.7105 $150.8155
16+ $13.2682 $212.2912
20+ $12.8259 $256.5180
27+ $11.4991 $310.4757
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 256 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess