The LT1818CS8#TRPBF is a high-performance, low-noise, low-distortion operational amplifier from Analog Devices Inc., designed to meet the stringent requirements of high-speed signal processing in a wide array of applications. This op-amp is part of the LT1818 series, which is known for its exceptional speed and accuracy.
Key Features
- High Speed: The LT1818CS8#TRPBF boasts a fast settling time, making it ideal for applications that require quick response times, such as data acquisition systems, test equipment, and high-speed filters.
- Low Noise: With its low noise characteristics, this op-amp ensures a clean signal path, crucial for precision instrumentation and audio applications.
- Low Distortion: The device provides low harmonic distortion, which is vital for maintaining signal integrity in high-fidelity audio systems and other sensitive electronics.
- Wide Supply Range: It operates over a wide supply voltage range, accommodating various power supply configurations and allowing for flexibility in circuit design.
- Rail-to-Rail Output: The op-amp features rail-to-rail output swing, which maximizes dynamic range within the given supply voltage.
Applications
The LT1818CS8#TRPBF is suitable for a broad spectrum of applications, including:
- Active Filters
- ADC/DAC Buffering
- Audio and Video Signal Processing
- Telecommunications
- Medical Instrumentation
Product Specifications
| Parameter |
Value |
| Amplifier Type |
General Purpose Amplifier |
| Number of Circuits |
1 |
| Slew Rate |
325 V/µs |
| Gain Bandwidth Product |
650MHz |
| Operating Temperature |
-40°C to 85°C |
| Mounting Type |
Surface Mount |
| Package/Case |
8-SOIC (0.154", 3.90mm Width) |
With its robust feature set and versatile applications, the LT1818CS8#TRPBF from Analog Devices Inc. is an excellent choice for designers looking for a high-quality op-amp that delivers both performance and reliability.