EN
  • EN
  • DE

LT1785HN8#PBF

Part No LT1785HN8#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8DIP / 1/1 Transceiver Half RS422, RS485 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 20 mV
Data Rate 250kbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number LT1785
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1071501-LT1785HN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1785HN8#PBF CAD Model

Description

Product Overview: LT1785HN8#PBF

The LT1785HN8#PBF is a robust and versatile low power RS485/RS422 transceiver from Analog Devices Inc., designed to provide reliable communication in challenging industrial environments. This integrated circuit is housed in an 8-lead PDIP package, ensuring easy integration into a wide range of applications, from factory automation to networked devices.

Key Features

  • High Speed: Capable of data rates up to 2.5Mbps, the LT1785HN8#PBF is suitable for high-speed data communication, ensuring swift and efficient data transfer.
  • Extended Common-Mode Range: With an impressive common-mode voltage range of ±12V, it exceeds the requirements of the RS485 and RS422 standards, allowing for better signal integrity in electrically noisy environments.
  • Low Power Consumption: The device operates with a very low supply current, making it ideal for power-sensitive applications.
  • Fail-Safe Receiver: The receiver has a fail-safe feature that guarantees a high output state under conditions of floating or shorted inputs, enhancing the reliability of communication.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection ensures that the device remains protected against overheating, thereby safeguarding the circuitry from potential thermal damage.
  • Driver and Receiver Enable Functions: These enable pins allow for greater control over the transceiver, providing the option to put the driver or receiver into a high-impedance state.

Applications

The LT1785HN8#PBF is a versatile component well-suited for a variety of applications that require robust and reliable data communication, including:

  • Industrial Control Systems
  • Networked Devices in Harsh Environments
  • Building Automation
  • Security Systems
  • Remote Data Acquisition

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT1785HN8#PBF is no exception. Manufactured to high standards, this transceiver ensures performance and reliability in the most demanding conditions, making it a trusted choice for engineers and designers in various fields.

For detailed specifications and application notes, or to request samples or purchase, visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess