EN
  • EN
  • DE

LT1739IUE#TRPBF

Part No LT1739IUE#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 2/0 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features 2/0 Driver - xDSL 12-DFN (4x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 12-WFDFN Exposed Pad
Case / Package 12-DFN (4x3)
Family Name LT1739
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878478-LT1739IUE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1739IUE#TRPBF CAD Model

Description

The LT1739IUE#TRPBF is a high-performance, fast, and versatile linear regulator designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This integrated circuit is engineered to meet the rigorous demands of a wide range of applications, including but not limited to telecommunications, industrial control systems, and sophisticated consumer electronics.

Key Features

  • High-Speed Operation: The LT1739IUE#TRPBF boasts rapid transient response times, making it ideal for applications that require quick adjustments to varying load conditions.
  • Low Dropout Voltage: This regulator is characterized by its low dropout voltage, ensuring efficient operation even when the input-to-output voltage differential is minimal.
  • Thermal Protection: With built-in thermal shutdown, the device is safeguarded against damage from overheating, enhancing its reliability and longevity.
  • Adjustable Output Voltage: The output voltage can be fine-tuned to meet specific requirements, providing a high degree of flexibility for various design configurations.
  • Stable with Low ESR Capacitors: The LT1739IUE#TRPBF remains stable with low equivalent series resistance (ESR) capacitors, which reduces noise and improves overall performance.

Applications

This linear regulator is suitable for a multitude of applications, such as:

  • Power supply modules
  • Portable devices
  • Post-regulation for switching supplies
  • Microprocessor supply
  • Low voltage logic supplies

Technical Specifications

The LT1739IUE#TRPBF operates within a wide input voltage range and has a maximum output current rating that supports a broad spectrum of requirements. Its package is designed for ease of integration into various circuit designs.

Quality and Reliability

Analog Devices Inc. is committed to producing high-quality components. The LT1739IUE#TRPBF is no exception, with stringent quality control measures and reliability testing ensuring that each unit meets the highest standards before it reaches customers.

Ordering Information

The product is available in a compact, surface-mount package and can be ordered using the part number LT1739IUE#TRPBF. It is also available in tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6053 $50.6583
27+ $3.7787 $102.0249
41+ $3.6606 $150.0846
57+ $3.5425 $201.9225
74+ $3.4244 $253.4056
98+ $3.0702 $300.8796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess