EN
  • EN
  • DE

LT1714CGN#TRPBF

Part No LT1714CGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP R-RINOUT DUAL 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features Comparator with Latch CMOS, Complementary, Rail-to-Rail, TTL 16-SSOP
Manufacturer Analog Devices Inc.
Series UltraFast™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LT1714
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT1714CGN#TRPBFDKR, LT1714CGN#TRPBFCT, LT1714CGN#TRPBF-ND, LT1714CGN#TRPBFTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878465-LT1714CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1714CGN#TRPBF CAD Model

Description

Product Overview: LT1714CGN#TRPBF from Analog Devices Inc.

The LT1714CGN#TRPBF is a high-performance, dual, single supply 4.5ns comparator from Analog Devices Inc., designed to provide rapid and precise voltage comparison capabilities. This component is an ideal choice for system designs requiring fast response times and low power consumption, making it suitable for a wide range of applications including high-speed signal processing, data acquisition systems, and various forms of industrial and telecommunications equipment.

Key Features

  • Fast Propagation Delay: With a swift 4.5ns propagation delay, this comparator is engineered for applications where timing is critical.
  • Single Supply Operation: The LT1714CGN#TRPBF operates on a single supply voltage ranging from 2.7V to 7V, providing versatility in different circuit configurations and ensuring compatibility with a variety of logic levels.
  • Dual Comparators: It contains two independent comparators in one package, offering space-saving benefits and reducing the number of components needed in a circuit.
  • Low Power Consumption: This device is optimized for low power operation, making it an excellent choice for battery-powered and portable applications.
  • Over-The-Top® Input Range: The unique input range allows the signal voltage to go beyond the supply rails, enhancing the flexibility of the device in various operating conditions.
  • Output Latch Function: It includes an output latch that can hold the comparator's output state, which is useful for interfacing with digital logic or microprocessors.
  • Industrial Temperature Range: The comparator is designed to operate over an industrial temperature range, ensuring reliability and performance under extreme conditions.

Applications

  • High-speed data acquisition systems
  • Zero-crossing detectors
  • Window comparators
  • Pulse and square-wave generators
  • High-speed sampling circuits
  • Communication systems

The LT1714CGN#TRPBF from Analog Devices Inc. is a robust and reliable choice for designers looking to integrate a high-speed comparator into their systems. With its fast response time, low power consumption, and dual comparator functionality, it stands out as a versatile component suitable for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess