EN
  • EN
  • DE

LT1637IDD#PBF

Part No LT1637IDD#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8DFN / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series Over-The-Top®
Package Tube
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.4V/µs
Gain Bandwidth Product 1.1 MHz
Current - Input Bias 17 nA
Voltage - Input Offset 125 µV
Current - Supply 230µA
Current - Output / Channel 31.7 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 44 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LT1637
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LT1637IDDPBF,-2735-LT1637IDD#PBF
Standard Package 121
Win Source Part Number 1071465-LT1637IDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT1637IDD#PBF CAD Model

Description

Product Overview: LT1637IDD#PBF

The LT1637IDD#PBF is a high-performance operational amplifier (op-amp) from Analog Devices Inc., designed to meet the requirements of a wide range of applications. This precision op-amp is notable for its low input offset voltage, low noise, and high output drive capability, making it an excellent choice for high-fidelity audio applications, test equipment, and sensor amplification.

Key Features

  • Low Noise Performance: The LT1637IDD#PBF boasts a low noise density, minimizing the impact of noise on signal integrity, which is critical for applications requiring high signal-to-noise ratios.
  • High Output Drive: Capable of delivering a substantial amount of current to the load, this op-amp can drive capacitive loads with ease, making it versatile for various output requirements.
  • Low Input Offset Voltage: With a low input offset voltage, the accuracy of the signal processing is enhanced, ensuring that the output closely mirrors the input without significant deviation.
  • Wide Supply Voltage Range: The LT1637IDD#PBF operates over a broad supply voltage range, accommodating various power supply configurations and allowing for flexible circuit design.
  • Stable with Capacitive Loads: This op-amp is designed to remain stable even when driving capacitive loads, which is essential for maintaining signal fidelity and preventing oscillations.

Applications

The LT1637IDD#PBF is a versatile component that can be integrated into a multitude of electronic systems. It is particularly well-suited for:

  • High-fidelity audio equipment
  • Precision data acquisition systems
  • Active filters and buffers
  • Industrial control systems
  • Medical instrumentation

Product Specifications

The LT1637IDD#PBF comes in a small 8-lead DFN package, which is ideal for space-constrained applications. Its specifications are tailored to provide reliable and consistent performance across a range of environmental conditions. The operating temperature range and other electrical characteristics are provided in the detailed datasheet available from Analog Devices Inc.

For designers and engineers looking for a reliable op-amp with excellent linearity and low distortion, the LT1637IDD#PBF from Analog Devices Inc. offers a compelling solution. Its robust feature set ensures that it can meet the stringent requirements of today's high-performance electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess