EN
  • EN
  • DE

LT1634BIS8-4.096#TRPBF

Part No LT1634BIS8-4.096#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.05% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Shunt Voltage Reference IC Fixed 4.096V V ±0.05% 30 mA 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LT1634
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924061-LT1634BIS8-4.096#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1634BIS8-4.096#TRPBF CAD Model

Description

LT1634BIS8-4.096#TRPBF - Precision Micropower Voltage Reference

The LT1634BIS8-4.096#TRPBF is a high-precision, low-power voltage reference IC designed and manufactured by Analog Devices Inc. This device is part of the LT1634 series and provides a fixed 4.096V output voltage, which is a common reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs). It is especially suitable for battery-powered applications due to its low quiescent current and the ability to operate with low input voltage overhead.

This voltage reference comes in an 8-lead SOIC package with a wide operating temperature range of -40°C to +85°C, making it reliable for industrial-grade applications. The LT1634BIS8-4.096#TRPBF offers excellent stability and low dynamic impedance, ensuring a consistent voltage reference under varying load conditions and across the entire temperature range.

Key features of the LT1634BIS8-4.096#TRPBF include:

  • Precision Reference: The device provides a precise 4.096V output, which is crucial for high-accuracy data conversion in digital systems.
  • Low Power Consumption: With a typical quiescent current of only 20µA, this voltage reference is optimized for power-sensitive applications.
  • Low Dropout Voltage: The LT1634 can operate with a minimal difference between the input and output voltage, enhancing its efficiency in battery-operated devices.
  • Stability: The output voltage is stable over time, temperature variations, and load changes, thanks to its robust design and internal compensation.
  • Wide Operating Temperature Range: Its industrial-grade temperature range ensures reliable operation in harsh environments.

Applications for the LT1634BIS8-4.096#TRPBF are diverse and include portable instrumentation, data acquisition systems, medical devices, automotive electronics, and any system requiring a high-precision voltage reference. Its combination of accuracy, low power, and stability makes it an excellent choice for designers looking to enhance the performance of their power-sensitive applications.

As a product of Analog Devices Inc., a leader in high-performance analog technology, the LT1634BIS8-4.096#TRPBF is backed by the company's commitment to innovation and quality, ensuring that it meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0551 $60.2204
9+ $12.3530 $111.1770
13+ $11.9669 $155.5697
18+ $11.5809 $208.4562
23+ $11.1949 $257.4827
30+ $10.0368 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 384 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess