EN
  • EN
  • DE

LT1579CS8-3.3#TRPBF

Part No LT1579CS8-3.3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT PWR MGMT MULTI 1C 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Battery Power Management IC Multi-Chemistry 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LT1579
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878444-LT1579CS8-3.3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1579CS8-3.3#TRPBF CAD Model

Description

Product Overview: LT1579CS8-3.3#TRPBF by Analog Devices Inc.

The LT1579CS8-3.3#TRPBF is a high-performance, low-dropout (LDO) linear regulator from Analog Devices Inc., designed to deliver a fixed output of 3.3 volts. This regulator is part of the LT1579 series, known for their reliability and efficiency in a wide range of applications. The device is packaged in an 8-lead SOIC form factor, making it suitable for space-constrained applications.

Key Features

  • Fixed Output Voltage: The device provides a stable 3.3V output, which is ideal for powering sensitive electronic components that require a precise voltage level.
  • Low Dropout Voltage: The LT1579CS8-3.3#TRPBF boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is critical for battery-powered devices.
  • High Output Current: Capable of supplying up to 500mA of output current, this LDO regulator can support a variety of loads, from simple low-power devices to more demanding circuits.
  • Thermal Protection: The built-in thermal protection feature safeguards the regulator from overheating, enhancing the reliability and longevity of the product.
  • Low Quiescent Current: Its low idle current consumption makes it an excellent choice for portable and battery-operated devices, where power efficiency is crucial.

Applications

The LT1579CS8-3.3#TRPBF is versatile and can be used in a multitude of applications, including but not limited to:

  • Portable Electronics
  • Microprocessor Power Supplies
  • Wireless Communication Devices
  • Data Storage Systems
  • Industrial Instrumentation

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LT1579CS8-3.3#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring consistent performance and durability. The device is also RoHS compliant, adhering to environmental standards for electronic components.

Whether you're designing a new system or upgrading an existing one, the LT1579CS8-3.3#TRPBF from Analog Devices Inc. offers the performance and reliability necessary to meet your power regulation needs.

You May Also Be Interested in

Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5214 $52.8210
35+ $2.8894 $101.1290
54+ $2.7991 $151.1514
74+ $2.7088 $200.4512
96+ $2.6185 $251.3760
128+ $2.3476 $300.4928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess